Sichuan Odot Automation System Co., Ltd. Analog Input Thermocouple 4AI TC Module CT-3844

Description
Module features ◆ Filter parameters can adjustable ◆ The module supports 4-channel thermocouple signal acquisition ◆ The module carries with 4 analog LED indicators ◆ The module supports 9 kinds of conventional thermocouple temperature measurement type ◆ The internal bus of the module and field input adopts magnetic isolation ◆ The module input channel supports TVS overvoltage protection ◆ 24-bit ADC resolution (Σ-δ type)
Request a Quote Datasheet
Description
Module features ◆ Filter parameters can adjustable ◆ The module supports 4-channel thermocouple signal acquisition ◆ The module carries with 4 analog LED indicators ◆ The module supports 9 kinds of conventional thermocouple temperature measurement type ◆ The internal bus of the module and field input adopts magnetic isolation ◆ The module input channel supports TVS overvoltage protection ◆ 24-bit ADC resolution (Σ-δ type)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input Thermocouple 4AI TC Module - CT-3844 - Sichuan Odot Automation System Co., Ltd.
MianYang City, China
Analog Input Thermocouple 4AI TC Module
CT-3844
Analog Input Thermocouple 4AI TC Module CT-3844
Module features ◆ Filter parameters can adjustable ◆ The module supports 4-channel thermocouple signal acquisition ◆ The module carries with 4 analog LED indicators ◆ The module supports 9 kinds of conventional thermocouple temperature measurement type ◆ The internal bus of the module and field input adopts magnetic isolation ◆ The module input channel supports TVS overvoltage protection ◆ 24-bit ADC resolution (Σ-δ type)

Module features

◆ Filter parameters can adjustable

◆ The module supports 4-channel thermocouple signal acquisition

◆ The module carries with 4 analog LED indicators

◆ The module supports 9 kinds of conventional thermocouple temperature measurement type

◆ The internal bus of the module and field input adopts magnetic isolation

◆ The module input channel supports TVS overvoltage protection

◆ 24-bit ADC resolution (Σ-δ type)

Supplier's Site Datasheet

Technical Specifications

  Sichuan Odot Automation System Co., Ltd.
Product Category Data Acquisition
Product Number CT-3844
Product Name Analog Input Thermocouple 4AI TC Module
Data Acquisition Input Module
Form Factor DIN Rail
Analog Channels 4 #
Accuracy 0.3000 % FS
Unlock Full Specs
to access all available technical data

Similar Products

Current Input Module 8AI - BT-3238 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
User Interface Front Panel
View Details
Relay Output 2A 250VAC 500VA 4CH - CT-2794 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Output Module
Outputs Relay Output
Analog Channels 4 #
View Details
Digital Input Module 16DI source - BT-222F - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Output Module
User Interface Front Panel
View Details
Temperature Acquisition Analog Module 3AI RTD PT1000 - CT-3723 - Sichuan Odot Automation System Co., Ltd.
Specs
Form Factor DIN Rail
Analog Channels 3 #
Resolution 15 bits
View Details