Sichuan Odot Automation System Co., Ltd.
Modbus TCP IO Module Network Adapter
CN-8031
Description
Table Spec [System Power]: Nominal:24Vdc
Table Spec [System Power]: Range: 19.2-28.8Vdc
Table Spec [System Power]: Reverse Protection: YES
Table Spec [Power Consumption]: 50mA@24Vdc
Table Spec [Current Output]: Max. 2.5A@5VDC
Table Spec [Isolation]: System Power to Field Power Isolation
Table Spec [Field Power]: Nominal : 24Vdc
Table Spec [Range]: 19.2-28.8Vdc
Table Spec [Field Power Contact]: Max. 8A
Table Spec [Expansion Module]: 32 Slots
Table Spec [Wiring]: Max.1.5mm²(AWG 16)
Table Spec [Mounting Type]: 35mm DIN-Rail
Table Spec [Size]: 115*51.5*75mm
Table Spec [Weight]: 130g
Table Spec [Operation Temperature]: -35~70℃
Table Spec [Operation Humidity]: 5%-95% (No Condensation)
Table Spec [Protection Class]: IP20
Table Spec [Protocol]: Modbus-TCP
Table Spec [Process Data Area]: Sum of input and output : 8192 Byte
Table Spec [Diagnostic Function]: Supported
Table Spec [0xxxx area (Coil)]: 8192 Bit
Table Spec [1xxxx area (Discrete input)]: 8192 Bit
Table Spec [3xxxx area (Input register)]: 2048 Word
Table Spec [4xxxx area (Holding register)]: 2048 Word
Table Spec [3xxxx area (System diagnostics - state input)]: 105 Word
Table Spec [4xxxx area (System diagnostics - control output)]: 1 Word Number of TCP : 5 Clients
Table Spec [TCP Keepalive]: YES
Table Spec [Modbus Watchdog]: YES (Default : Enable, 30 Seconds)
Table Spec [Function Code]: 01/02/03/04/05/06/15
/16/23
Table Spec [Network Interface]: RJ45x2
Table Spec [Speed]: 10/100Mbps, MDI/MIDX, Full-Duplex
Table Spec [Distance]: 100m
Table Spec [IP Address]: DIP switch set or IO-Config software set
-
Sichuan Odot Automation System Co., Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Table Spec [System Power]: Nominal:24Vdc
Table Spec [System Power]: Range: 19.2-28.8Vdc
Table Spec [System Power]: Reverse Protection: YES
Table Spec [Power Consumption]: 50mA@24Vdc
Table Spec [Current Output]: Max. 2.5A@5VDC
Table Spec [Isolation]: System Power to Field Power Isolation
Table Spec [Field Power]: Nominal : 24Vdc
Table Spec [Range]: 19.2-28.8Vdc
Table Spec [Field Power Contact]: Max. 8A
Table Spec [Expansion Module]: 32 Slots
Table Spec [Wiring]: Max.1.5mm²(AWG 16)
Table Spec [Mounting Type]: 35mm DIN-Rail
Table Spec [Size]: 115*51.5*75mm
Table Spec [Weight]: 130g
Table Spec [Operation Temperature]: -35~70℃
Table Spec [Operation Humidity]: 5%-95% (No Condensation)
Table Spec [Protection Class]: IP20
Table Spec [Protocol]: Modbus-TCP
Table Spec [Process Data Area]: Sum of input and output : 8192 Byte
Table Spec [Diagnostic Function]: Supported
Table Spec [0xxxx area (Coil)]: 8192 Bit
Table Spec [1xxxx area (Discrete input)]: 8192 Bit
Table Spec [3xxxx area (Input register)]: 2048 Word
Table Spec [4xxxx area (Holding register)]: 2048 Word
Table Spec [3xxxx area (System diagnostics - state input)]: 105 Word
Table Spec [4xxxx area (System diagnostics - control output)]: 1 Word Number of TCP : 5 Clients
Table Spec [TCP Keepalive]: YES
Table Spec [Modbus Watchdog]: YES (Default : Enable, 30 Seconds)
Table Spec [Function Code]: 01/02/03/04/05/06/15
/16/23
Table Spec [Network Interface]: RJ45x2
Table Spec [Speed]: 10/100Mbps, MDI/MIDX, Full-Duplex
Table Spec [Distance]: 100m
Table Spec [IP Address]: DIP switch set or IO-Config software set
Request a Quote
Email Supplier
Datasheet
Suppliers
Modbus TCP IO Module Network Adapter
CN-8031
Table Spec [System Power]: Nominal:24Vdc
Table Spec [System Power]: Range: 19.2-28.8Vdc
Table Spec [System Power]: Reverse Protection: YES
Table Spec [Power Consumption]: 50mA@24Vdc
Table Spec [Current Output]: Max. 2.5A@5VDC
Table Spec [Isolation]: System Power to Field Power Isolation
Table Spec [Field Power]: Nominal : 24Vdc
Table Spec [Range]: 19.2-28.8Vdc
Table Spec [Field Power Contact]: Max. 8A
Table Spec [Expansion Module]: 32 Slots
Table Spec [Wiring]: Max.1.5mm²(AWG 16)
Table Spec [Mounting Type]: 35mm DIN-Rail
Table Spec [Size]: 115*51.5*75mm
Table Spec [Weight]: 130g
Table Spec [Operation Temperature]: -35~70℃
Table Spec [Operation Humidity]: 5%-95% (No Condensation)
Table Spec [Protection Class]: IP20
Table Spec [Protocol]: Modbus-TCP
Table Spec [Process Data Area]: Sum of input and output : 8192 Byte
Table Spec [Diagnostic Function]: Supported
Table Spec [0xxxx area (Coil)]: 8192 Bit
Table Spec [1xxxx area (Discrete input)]: 8192 Bit
Table Spec [3xxxx area (Input register)]: 2048 Word
Table Spec [4xxxx area (Holding register)]: 2048 Word
Table Spec [3xxxx area (System diagnostics - state input)]: 105 Word
Table Spec [4xxxx area (System diagnostics - control output)]: 1 Word Number of TCP : 5 Clients
Table Spec [TCP Keepalive]: YES
Table Spec [Modbus Watchdog]: YES (Default : Enable, 30 Seconds)
Table Spec [Function Code]: 01/02/03/04/05/06/15
/16/23
Table Spec [Network Interface]: RJ45x2
Table Spec [Speed]: 10/100Mbps, MDI/MIDX, Full-Duplex
Table Spec [Distance]: 100m
Table Spec [IP Address]: DIP switch set or IO-Config software set
- Table Spec [System Power]: Nominal:24Vdc
- Table Spec [System Power]: Range: 19.2-28.8Vdc
- Table Spec [System Power]: Reverse Protection: YES
- Table Spec [Power Consumption]: 50mA@24Vdc
- Table Spec [Current Output]: Max. 2.5A@5VDC
- Table Spec [Isolation]: System Power to Field Power Isolation
- Table Spec [Field Power]: Nominal : 24Vdc
- Table Spec [Range]: 19.2-28.8Vdc
- Table Spec [Field Power Contact]: Max. 8A
- Table Spec [Expansion Module]: 32 Slots
- Table Spec [Wiring]: Max.1.5mm²(AWG 16)
- Table Spec [Mounting Type]: 35mm DIN-Rail
- Table Spec [Size]: 115*51.5*75mm
- Table Spec [Weight]: 130g
- Table Spec [Operation Temperature]: -35~70℃
- Table Spec [Operation Humidity]: 5%-95% (No Condensation)
- Table Spec [Protection Class]: IP20
- Table Spec [Protocol]: Modbus-TCP
- Table Spec [Process Data Area]: Sum of input and output : 8192 Byte
- Table Spec [Diagnostic Function]: Supported
- Table Spec [0xxxx area (Coil)]: 8192 Bit
- Table Spec [1xxxx area (Discrete input)]: 8192 Bit
- Table Spec [3xxxx area (Input register)]: 2048 Word
- Table Spec [4xxxx area (Holding register)]: 2048 Word
- Table Spec [3xxxx area (System diagnostics - state input)]: 105 Word
- Table Spec [4xxxx area (System diagnostics - control output)]: 1 Word Number of TCP : 5 Clients
- Table Spec [TCP Keepalive]: YES
- Table Spec [Modbus Watchdog]: YES (Default : Enable, 30 Seconds)
- Table Spec [Function Code]: 01/02/03/04/05/06/15/16/23
- Table Spec [Network Interface]: RJ45x2
- Table Spec [Speed]: 10/100Mbps, MDI/MIDX, Full-Duplex
- Table Spec [Distance]: 100m
- Table Spec [IP Address]: DIP switch set or IO-Config software set
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Cards and Network Controllers |
|
Product Number
|
CN-8031 |
|
Product Name
|
Modbus TCP IO Module Network Adapter |
|
Protocol / Network
|
Modbus-TCP
|
Unlock Full Specs
to access all available technical data
Similar Products
Sichuan Odot Automation System Co., Ltd.
Protocol / Network
Modbus-RTU/ASCII
Data Rate
2.4 to 115 kbps
Operating Temperature
-30 to 75 C (-22 to 167 F)
View Details
Sichuan Odot Automation System Co., Ltd.
Protocol / Network
CC-Link Ver.2
Data Rate
156 to 10000 kbps
Operating Temperature
-35 to 70 C (-31 to 158 F)
View Details
Sichuan Odot Automation System Co., Ltd.
Protocol / Network
CC-Link Ver.2
Data Rate
156 to 10000 kbps
Operating Temperature
-35 to 70 C (-31 to 158 F)
View Details
Sichuan Odot Automation System Co., Ltd.
Port Type
RJ-45
Operating Temperature
-30 to 75 C (-22 to 167 F)
Operating Humidity
5 to 95 %
View Details