Novotechnik U.S., Inc. Automotive Rotary Position Sensors SP1600 Series

Description
Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure
Request a Quote
Description
Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SP1600 series is a rotary potentiometer designed to convert angular position into a proportional analog voltage, suitable for demanding environments such as automotive under-hood applications. It features a conductive plastic resistance element and a precious metal multifinger wiper, housed in a high-grade temperature-resistant plastic case. The device is sealed to IP67 when mounted with an O-ring and uses a 3-pin AMP Tyco Micro Quadlock connector. It has a defined electrical angle of 120 ±3°, a nominal resistance of 5 kΩ with ±20% tolerance, and operates within a temperature range of -30°C to +120°C. The sensor supports up to 4 million mechanical movements, with a maximum operating speed of 100 RPM and a recommended wiper current below 1 µA. Mounting is achieved with an M5 cylinder head screw and a mounting torque of 5 ±0.5 Nm.

Datasheet Summary
Powered by GS/AI

The SP1600 series is a rotary potentiometer designed to convert angular position into a proportional analog voltage, suitable for demanding environments such as automotive under-hood applications. It features a conductive plastic resistance element and a precious metal multifinger wiper, housed in a high-grade temperature-resistant plastic case. The device is sealed to IP67 when mounted with an O-ring and uses a 3-pin AMP Tyco Micro Quadlock connector. It has a defined electrical angle of 120 ±3°, a nominal resistance of 5 kΩ with ±20% tolerance, and operates within a temperature range of -30°C to +120°C. The sensor supports up to 4 million mechanical movements, with a maximum operating speed of 100 RPM and a recommended wiper current below 1 µA. Mounting is achieved with an M5 cylinder head screw and a mounting torque of 5 ±0.5 Nm.

Suppliers

Company
Product
Description
Supplier Links
Automotive Rotary Position Sensors - SP1600 Series - Novotechnik U.S., Inc.
Southborough, MA, United States
Automotive Rotary Position Sensors
SP1600 Series
Automotive Rotary Position Sensors SP1600 Series
Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure

Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications.


Download Automotive Applications brochure

Supplier's Site Datasheet

Technical Specifications

  Novotechnik U.S., Inc.
Product Category Rotary Position Sensors
Product Number SP1600 Series
Product Name Automotive Rotary Position Sensors
Measuring Range 105 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Shaft Type Rotary Position Sensors - P 2500 Series (Low torque) - Novotechnik U.S., Inc.
Specs
Measuring Range 345 degrees
Mechanical Range 345 degrees
Classification Sensor Element/Chip
View Details
Rotary Position Sensors - RSK-3200 Series - Novotechnik U.S., Inc.
Specs
Measuring Range 360 degrees
Mechanical Range 360 degrees
Classification Sensor Element/Chip
View Details
Hollow Shaft Rotary Position Sensors - GL Series - Novotechnik U.S., Inc.
Specs
Measuring Range 150 degrees
Mechanical Range 354 degrees
Classification Sensor Element/Chip
View Details
Touchless Rotary Position Sensors - Vert-X 27E Series (Programmable models) - Novotechnik U.S., Inc.
Specs
Classification Sensor Element/Chip
View Details