ADB® Lug Lok™ Hoist Ring 36920

Description
Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment Range of Movement: Pivots 180 ° / Swivels 360 ° Material: High Tensile Alloy Steel Finish: Black Oxide per Mil C-13924B (Cadmium plated available) Typical Applications: No installation tools required
Description
Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment Range of Movement: Pivots 180 ° / Swivels 360 ° Material: High Tensile Alloy Steel Finish: Black Oxide per Mil C-13924B (Cadmium plated available) Typical Applications: No installation tools required

Suppliers

Company
Product
Description
Supplier Links
Lug Lok™ Hoist Ring - 36920 - ADB®
Valdosta, GA, USA
Lug Lok™ Hoist Ring
36920
Lug Lok™ Hoist Ring 36920
Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment Range of Movement: Pivots 180 ° / Swivels 360 ° Material: High Tensile Alloy Steel Finish: Black Oxide per Mil C-13924B (Cadmium plated available) Typical Applications: No installation tools required

Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment

Range of Movement: Pivots 180 ° / Swivels 360 °

Material: High Tensile Alloy Steel

Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Typical Applications: No installation tools required

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36920
Product Name Lug Lok™ Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Cadmium Plated*
Thread Size 1 1/4 x 1 UNC
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ Die-Flipping Hoist Rings - 47915LC - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size 3/4-10 In
View Details
Swivel Hook Crosby L-322 CN WLL ton 0.75 - 420500080280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Material Steel; Carbon steel - Forged, Quenched & Tempered.
View Details
Shackles - 1244827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
EZ-Torque® Hoist Ring - 23790 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details