ADB® Lug Lok™ Hoist Ring 36930

Description
Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment Range of Movement: Pivots 180 ° / Swivels 360 ° Material: High Tensile Alloy Steel Finish: Black Oxide per Mil C-13924B (Cadmium plated available) Typical Applications: No installation tools required
Description
Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment Range of Movement: Pivots 180 ° / Swivels 360 ° Material: High Tensile Alloy Steel Finish: Black Oxide per Mil C-13924B (Cadmium plated available) Typical Applications: No installation tools required

Suppliers

Company
Product
Description
Supplier Links
Lug Lok™ Hoist Ring - 36930 - ADB®
Valdosta, GA, USA
Lug Lok™ Hoist Ring
36930
Lug Lok™ Hoist Ring 36930
Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment Range of Movement: Pivots 180 ° / Swivels 360 ° Material: High Tensile Alloy Steel Finish: Black Oxide per Mil C-13924B (Cadmium plated available) Typical Applications: No installation tools required

Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment

Range of Movement: Pivots 180 ° / Swivels 360 °

Material: High Tensile Alloy Steel

Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Typical Applications: No installation tools required

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36930
Product Name Lug Lok™ Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Cadmium Plated*
Thread Size 1 1/4 x 1 Coil
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Eye Crosby S5 WLL ton 5 Ton - 422500500100 - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 11.31 lbs (5.13 kg)
View Details
Shackles - 3123364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Die-Flipping Hoist Rings - 47925 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M30
View Details
SS Safety Engineered Hoist Ring - 29826 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details