Range of Movement: Rotates 360°
Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load.
Finish: Alloy steel, black oxide finish for corrosion resistance
| ADB® | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 36735 |
| Product Name | Side Pull Hoist Ring - Metric |
| Type | Side-pull |
| Features | Swivel |
| Material | Steel |
| Finish | Black Oxide |
| Thread Size | M24 x 3.0 x 48 long |