ADB® Side Pull Hoist Ring - Metric 36730

Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance
Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Side Pull Hoist Ring - Metric - 36730 - ADB®
Valdosta, GA, USA
Side Pull Hoist Ring - Metric
36730
Side Pull Hoist Ring - Metric 36730
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Range of Movement: Rotates 360°

Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load.

Finish: Alloy steel, black oxide finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36730
Product Name Side Pull Hoist Ring - Metric
Type Side-pull
Features Swivel
Material Steel
Finish Black Oxide
Thread Size M20 x 2.5 x 40 long
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 2.7 - 4215SSDSRM24 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 2.98 tons (2.7 metric tons)
View Details
Shackles - 1244814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Forged Center-Pull Hoist Rings - 23910 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Safety Engineered Hoist Ring - Metric - 24012 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details