ADB® Safety Engineered Hoist Ring - Metric 24012

Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating. Range Of Movement: 360° Swivel, 180° Pivot
Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating. Range Of Movement: 360° Swivel, 180° Pivot

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring - Metric - 24012 - ADB®
Valdosta, GA, USA
Safety Engineered Hoist Ring - Metric
24012
Safety Engineered Hoist Ring - Metric 24012
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating. Range Of Movement: 360° Swivel, 180° Pivot

Material: Alloy steel with minimum tensile strength of 180,000 psi

Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified.

Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Range Of Movement: 360° Swivel, 180° Pivot

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 24012
Product Name Safety Engineered Hoist Ring - Metric
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Thread Size M12 x 1.75 x 19 long
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23524LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackles - 3123522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Swivel Jaw / Eye Crosby S3 WLL ton 25 - 422502500090 - Certex UK
Specs
Features Swivel
Maximum Load 27.56 tons (25 metric tons)
Weight 135 lbs (61 kg)
View Details
Shackle Hoist Ring - 36570 - ADB®
Specs
Type Center-pull; Screw-mount Lifting Rings
Features Pivot; Swivel
Special Applications Shackles
View Details