Material: Forged alloy steel
Design Factor: 5:1, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis
Range of Movement: Pivots 180 ° / Swivels 360 °
Finish: Black Oxide per Mil C-13924B
| ADB® | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 36650 |
| Product Name | Heavy Duty® Weld Mount Hoist Ring |
| Type | Center-pull |
| Features | Pivot; Swivel |
| Material | Steel |
| Finish | Black Oxide; Cadmium Plated* |
| Thread Size | N/A |