ADB® Side Pull Hoist Ring 36125

Description
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance
Description
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Side Pull Hoist Ring - 36125 - ADB®
Valdosta, GA, USA
Side Pull Hoist Ring
36125
Side Pull Hoist Ring 36125
Material: Alloy Steel (Certified Heat Treat) Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected Range of Movement: Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26 Finish: Black Oxide Finish for corrosion resistance

Material: Alloy Steel (Certified Heat Treat)

Design Factor: 5:1 Safety Factor, Magnetic Particle Inspected

Range of Movement: Swivel 360°

Specifications: Meets Military Specification No. MIL-STD 209J, Meets ASME B30.26

Finish: Black Oxide Finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36125
Product Name Side Pull Hoist Ring
Type Side-pull
Features Swivel
Material Steel
Finish Black Oxide
Thread Size 5/8-11 x 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Forged Center-Pull Hoist Rings - 23936 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 2-4 1/2 In
Maximum Load 15 tons (13.61 metric tons)
View Details
Swivel Eye / Jaw Crosby S4 WLL ton 5 - 422500500110 - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 12.35 lbs (5.6 kg)
View Details
Shackles - 2553739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
Finish Galvanized
View Details
SS Safety Engineered Hoist Ring - 29105 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details