ADB® Heavy Duty® Weld Mount Hoist Ring 36640

Description
Material: Forged alloy steel Design Factor: 5:1, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B
Description
Material: Forged alloy steel Design Factor: 5:1, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Weld Mount Hoist Ring - 36640 - ADB®
Valdosta, GA, USA
Heavy Duty® Weld Mount Hoist Ring
36640
Heavy Duty® Weld Mount Hoist Ring 36640
Material: Forged alloy steel Design Factor: 5:1, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivots 180 ° / Swivels 360 ° Finish: Black Oxide per Mil C-13924B

Material: Forged alloy steel

Design Factor: 5:1, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis

Range of Movement: Pivots 180 ° / Swivels 360 °

Finish: Black Oxide per Mil C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36640
Product Name Heavy Duty® Weld Mount Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Cadmium Plated*
Thread Size N/A
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro OS DSR UP UNC WLL ton 6.1 - 4215OSDSRU125UP - Certex UK
Specs
Features Swivel
Maximum Load 6.72 tons (6.1 metric tons)
Weight 5.95 lbs (2.7 kg)
View Details
Shackles - 1244832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23425 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
SS Safety Engineered Hoist Ring - 29328 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details