Certex UK Double Swivel Ring Codipro OS DSR UP UNC WLL ton 6.1 4215OSDSRU125UP

Description
Standard metric and UNC threads available M 5 to M 42 UNC 1/4" to UNC 1" 1/4 WLL 0.07 ton to 9.00 ton WLL 330 lbs to 13,500 lbs Swing under load 360° rotation - 180° swing. Complies with Machinery Directive 2006/42/CE. Produced in accordance with the EN 1677-1 standard. Safety factor 4:1 and 5:1.
Request a Quote
Description
Standard metric and UNC threads available M 5 to M 42 UNC 1/4" to UNC 1" 1/4 WLL 0.07 ton to 9.00 ton WLL 330 lbs to 13,500 lbs Swing under load 360° rotation - 180° swing. Complies with Machinery Directive 2006/42/CE. Produced in accordance with the EN 1677-1 standard. Safety factor 4:1 and 5:1.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 6.1 - 4215OSDSRU125UP - Certex UK
Harworth, United Kingdom
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 6.1
4215OSDSRU125UP
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 6.1 4215OSDSRU125UP
Standard metric and UNC threads available M 5 to M 42 UNC 1/4" to UNC 1" 1/4 WLL 0.07 ton to 9.00 ton WLL 330 lbs to 13,500 lbs Swing under load 360° rotation - 180° swing. Complies with Machinery Directive 2006/42/CE. Produced in accordance with the EN 1677-1 standard. Safety factor 4:1 and 5:1.

Standard metric and UNC threads available
M 5 to M 42 UNC 1/4" to UNC 1" 1/4
WLL 0.07 ton to 9.00 ton WLL 330 lbs to 13,500 lbs

  • Swing under load 360° rotation - 180° swing.
  • Complies with Machinery Directive 2006/42/CE.
  • Produced in accordance with the EN 1677-1 standard.
  • Safety factor 4:1 and 5:1.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 4215OSDSRU125UP
Product Name Double Swivel Ring Codipro OS DSR UP UNC WLL ton 6.1
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Eye Hook Crosby L-320 CN WLL ton 0.75 - 400300080010 - Certex UK
Specs
Special Applications Hook
Material Steel; Carbon steel
Maximum Load 0.8267 tons (0.7500 metric tons)
View Details
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 5 - 4215OSDSRU100UP - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 5.73 lbs (2.6 kg)
View Details
Eye Hook Crosby L-320 CN WLL ton 10 - 400301000010 - Certex UK
Specs
Special Applications Hook
Material Steel; Carbon steel
Maximum Load 11.02 tons (10 metric tons)
View Details
Swivel Hoist Ring HR-125 UNC WLL ton 3.629 - 42151016953 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 4 tons (3.63 metric tons)
View Details