ADB® Bolt Type Anchor Shackle 36541

Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3
Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3

Suppliers

Company
Product
Description
Supplier Links
Bolt Type Anchor Shackle - 36541 - ADB®
Valdosta, GA, USA
Bolt Type Anchor Shackle
36541
Bolt Type Anchor Shackle 36541
Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3

Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin.

Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36541
Product Name Bolt Type Anchor Shackle
Type Center-pull
Features Pivot
Special Applications Shackles
Material Steel
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24400NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1/4-20 In
Maximum Load 0.2750 tons (0.2495 metric tons)
View Details
Shackles - 3123370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Weld-on Swivel Hoist Ring Codipro WE DSR WLL ton 5 - 4215WEDSR5 - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 5.73 lbs (2.6 kg)
View Details
Fast-Lok™ Plate Lifting System -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Center-pull
Features Pivot
Special Applications Shackles
View Details