ADB® Weldless Alloy Ring 36141

Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV
Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV

Suppliers

Company
Product
Description
Supplier Links
Weldless Alloy Ring - 36141 - ADB®
Valdosta, GA, USA
Weldless Alloy Ring
36141
Weldless Alloy Ring 36141
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV

Design Factor: Minimum ultimate load is 6 times the working load limit.

Specifications: Meets Federal Specification R-C 271D, Type IV

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36141
Product Name Weldless Alloy Ring
Material Steel
Finish Black Oxide
Maximum Load 15 tons (13.61 metric tons)
Overall Bail Length 7.38 inch (187 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Center-Pull Hoist Rings with Long U-Bar - 23512 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Female Double Swivel Ring Codipro SS FE DSR WLL ton 0.3 - 4215SSFEDSRM8 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 0.3307 tons (0.3000 metric tons)
View Details
Shackles - 1244813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
SS Safety Engineered Hoist Ring - 29701 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details