ADB® Weldless Alloy Ring 36131

Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV
Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV

Suppliers

Company
Product
Description
Supplier Links
Weldless Alloy Ring - 36131 - ADB®
Valdosta, GA, USA
Weldless Alloy Ring
36131
Weldless Alloy Ring 36131
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV

Design Factor: Minimum ultimate load is 6 times the working load limit.

Specifications: Meets Federal Specification R-C 271D, Type IV

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36131
Product Name Weldless Alloy Ring
Material Steel
Finish Black Oxide
Maximum Load 9.2 tons (8.35 metric tons)
Overall Bail Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24466NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M48 X 5.0
Maximum Load 14.88 tons (13.5 metric tons)
View Details
Double Swivel Ring Codipro SS DSR WLL ton 1.4 - 4215SSDSRM16 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Shackles - 2553738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
Finish Galvanized
View Details
Safety Engineered Hoist Ring - Metric - 24008 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details