ADB® SS Safety Engineered Hoist Ring 29821

Description
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments
Description
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Suppliers

Company
Product
Description
Supplier Links
SS Safety Engineered Hoist Ring - 29821 - ADB®
Valdosta, GA, USA
SS Safety Engineered Hoist Ring
29821
SS Safety Engineered Hoist Ring 29821
Material: 300 Series Stainless Steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified Range Of Movement: 360° Swivel, 180° Pivot Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Material: 300 Series Stainless Steel

Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance ± .030 inch unless otherwise specified

Range Of Movement: 360° Swivel, 180° Pivot

Specifications: NDT: 100% Liquid Penetrant Tested Per MIL-STD-5002, ASTME 1417, Purification Process: Clean & Passivate Per ASTM A 967, QQ-P-35 TYPE II

Typical Applications: Use Stainless for Corrosive, Cryogenic or Elevated Temperature Environments

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 29821
Product Name SS Safety Engineered Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
Thread Size M20 x 2.5 x 30 long
Maximum Load 1.21 tons (1.1 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

SP2000™ Side-Pull Hoist Rings - 47589 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M48 x 5
View Details
Double Swivel Ring Codipro SS DSR WLL ton 2.8 - 4215SSDSRM27 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 3.09 tons (2.8 metric tons)
View Details
Shackles - 1244848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
EZ-Torque® Hoist Ring - Metric - 24592 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details