ADB® Heavy Duty® Hoist Ring - Metric 34165

Description
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment
Description
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Hoist Ring - Metric - 34165 - ADB®
Valdosta, GA, USA
Heavy Duty® Hoist Ring - Metric
34165
Heavy Duty® Hoist Ring - Metric 34165
Material: Forged alloy steel with minimum tensile strength of 180,000 psi. Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis Range of Movement: Pivot 180°, Swivel 360° Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26 Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc. Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Material: Forged alloy steel with minimum tensile strength of 180,000 psi.

Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis

Range of Movement: Pivot 180°, Swivel 360°

Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26

Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 34165
Product Name Heavy Duty® Hoist Ring - Metric
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Thread Size M30x3.5 x 48 long
Unlock Full Specs
to access all available technical data

Similar Products

Quick Lift Double Swivel Ring SS QL DSR WLL ton 0.4 - 4215SSQLDSRM10 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 0.4409 tons (0.4000 metric tons)
View Details
Shackles - 1244817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
SP2000™ Side-Pull Hoist Rings - 47584 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M16 x 2.0
View Details
Weldless Alloy Ring - 36111 - ADB®
Specs
Material Steel
Finish Black Oxide
Maximum Load 1.9 tons (1.72 metric tons)
View Details