ADB® Weldless Alloy Ring 36111

Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV
Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV

Suppliers

Company
Product
Description
Supplier Links
Weldless Alloy Ring - 36111 - ADB®
Valdosta, GA, USA
Weldless Alloy Ring
36111
Weldless Alloy Ring 36111
Design Factor: Minimum ultimate load is 6 times the working load limit. Specifications: Meets Federal Specification R-C 271D, Type IV

Design Factor: Minimum ultimate load is 6 times the working load limit.

Specifications: Meets Federal Specification R-C 271D, Type IV

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36111
Product Name Weldless Alloy Ring
Material Steel
Finish Black Oxide
Maximum Load 1.9 tons (1.72 metric tons)
Overall Bail Length 2.38 inch (60.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Lifting Ring Codipro FE.DSS UP-Female WLL ton 10 - 4215FEDSSM36UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 11.02 tons (10 metric tons)
View Details
Shackles - 3123550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23383 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Safety Engineered Hoist Ring - Metric - 24022 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details