ADB® Flip-Flop Hoist Ring 34045

Description
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance
Description
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Flip-Flop Hoist Ring - 34045 - ADB®
Valdosta, GA, USA
Flip-Flop Hoist Ring
34045
Flip-Flop Hoist Ring 34045
Material: Forged Chrome Moly Steel Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected. Range of Movement: Pivot 180 degrees Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444. Finish: Black Oxide Finish for corrosion resistance

Material: Forged Chrome Moly Steel

Design Factor: 6:1 Safety Factor, Certified Heat Treated, High strength screws are 100% Magnetic Particle Inspected.

Range of Movement: Pivot 180 degrees

Specifications: Rings and bodies are Magnetic Particle Inspected per ASTM 1444.

Finish: Black Oxide Finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 34045
Product Name Flip-Flop Hoist Ring
Type Screw-mount Lifting Rings
Features Pivot
Material Hardened Steel; Forged Chrome Moly Steel
Finish Black Oxide
Thread Size 1/2 (4 PLCS)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Swivel Hoist Rings Crosby HR-125M 1016701 - 42151016701 - Certex UK
Specs
Features Swivel
Weight 38.37 lbs (17.4 kg)
View Details
Lift-Check™ Die-Flipping Hoist Rings - 47917LC - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size 1 1/4-7 In
View Details
Shackles - 1244824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Hoist Ring - Inch - SHR Series - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details