Material: Forged alloy steel with minimum tensile strength of 180,000 psi.
Design Factor: Minimum Safety Factor = 5:1, 100% magnetic particle inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis
Range of Movement: Pivot 180°, Swivel 360°
Specifications: Meets Military Specification No. MIL-STD 209C, Meets ANSI/ASME B30.26
Finish: Black Oxide Finish for corrosion resistance, * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.
Typical Applications: ADB's HEAVY DUTY®Hoist Rings are specified and used in nuclear energy equipment
| ADB® | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 33312 |
| Product Name | Heavy Duty® Hoist Ring |
| Type | Center-pull |
| Features | Pivot; Swivel |
| Material | Steel |
| Finish | Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc |
| Thread Size | 3/8-16 x .56 |