Design Factor: ADB's universal lift rings provide six commonly used thread sizes. (1/4-20, 5/16-18, 3/8-16, 1/2-1/3, 5/8-11 and 3/4-10)
| ADB® | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 34010-S1 |
| Product Name | Universal Lift Ring |
| Type | Center-pull |
| Features | Pivot |
| Material | Steel |
| Finish | Black Oxide |
| Thread Size | 1/2-13 x 3/4 |