ADB® EZ-Torque® Hoist Ring - Metric 24290

Description
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.
Description
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Suppliers

Company
Product
Description
Supplier Links
EZ-Torque® Hoist Ring - Metric - 24290 - ADB®
Valdosta, GA, USA
EZ-Torque® Hoist Ring - Metric
24290
EZ-Torque® Hoist Ring - Metric 24290
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Material: Alloy steel with minimum tensil strength of 180,000psi.

Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis.

Range of Movement: 360° Swivel, 180° Pivot

Finish: Black Oxide finish for corrosion resistance*

Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt!

* Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 24290
Product Name EZ-Torque® Hoist Ring - Metric
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Thread Size M48x5.0 x 79 long
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Jaw Crosby S2 WLL ton 10 - 422501000080 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 45.86 lbs (20.8 kg)
View Details
Shackles - 3123572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47534LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Side Pull Hoist Ring - Metric - 36710 - ADB®
Specs
Type Side-pull
Features Swivel
Material Steel
View Details