The Jergens Lift-Check™ SP2000™ Side-Pull Hoist Ring model 47534LC is a 2,500 lb capacity lifting device with a 5/8-11 thread size, constructed from certified alloy steel and finished in black oxide. It measures 2 3/16 inches in height, 15/16 inch in width, and 1 7/8 inches in length. The hoist ring features a 360° swivel and 180° pivot action, is proof tested to 200% of its rated load, and conforms to OSHA 29 CFR 1918, ANSI/ASME B30.26, MIL-STD-1365C, and MIL-STD-209K. A Visual Tension Indicator on the proprietary hex head cap screw visually confirms proper bolt engagement, with red indicating loose and black indicating tight. The unit weighs 2 pounds and requires a torque of 25 ft.lbs for installation.
Jergens Lift-Check™ SP2000™ Side-Pull Hoist Rings assure that your application is secure and ready to lift and are ideal for flipping fixtures, dies, and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low-profile and have a unique bolt retention design. The oversized forged ring, and single-piece forging, easily adapt to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. These hoist rings can be used for top lifting applications as well as side lifting applications.
Lift-Check™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly illustrating whether the bolt joint is loose or tight. Red indicates the bolt joint is loose. Black indicates the bolt joint is tight. This indicator ensures lifting security, provides an accuracy of ±10% of designed tension, provides hands-free inspection at a distance prior to the lift, and reduces installation time. No torque wrench or calibration is needed.
Each hoist ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor at any angle, and is proof tested to 200% of its rated load capacity. Made in the U.S.A.
If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
| Jergens, Inc. | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 47534LC |
| Product Name | Lift-Check™ SP2000™ Side-Pull Hoist Rings |
| Type | Side-pull |
| Features | Pivot; Swivel |
| Material | Steel; Alloy Steel |
| Finish | Black Oxide; Black Oxide |