ADB® Safety Engineered Hoist Ring 23324

Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.
Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring - 23324 - ADB®
Valdosta, GA, USA
Safety Engineered Hoist Ring
23324
Safety Engineered Hoist Ring 23324
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Material: Alloy steel with minimum tensile strength of 180,000 psi

Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified.

Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 23324
Product Name Safety Engineered Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Thread Size 1/2-13 x 1.28
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Side-Pull Hoist Rings - 47317-E - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Swivel Hoist Ring HR-125 UNC WLL ton 13.61 - 42151016997 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 15 tons (13.61 metric tons)
View Details
Shackles - 674049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Lug Lok™ Hoist Ring - 36945 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details