ADB® EZ-Torque® Hoist Ring - Metric 24494

Description
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.
Description
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Suppliers

Company
Product
Description
Supplier Links
EZ-Torque® Hoist Ring - Metric - 24494 - ADB®
Valdosta, GA, USA
EZ-Torque® Hoist Ring - Metric
24494
EZ-Torque® Hoist Ring - Metric 24494
Material: Alloy steel with minimum tensil strength of 180,000psi. Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis. Range of Movement: 360° Swivel, 180° Pivot Finish: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Material: Alloy steel with minimum tensil strength of 180,000psi.

Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection. Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis.

Range of Movement: 360° Swivel, 180° Pivot

Finish: Black Oxide finish for corrosion resistance*

Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque multipliers for large hoist ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt!

* Also available in a wide range of plating - e.g Cadmium, Titanium-Cadmium, Nickel, etc.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 24494
Product Name EZ-Torque® Hoist Ring - Metric
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Thread Size M36x4.0 x 69 long
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Hoist Ring HR-125 UNC WLL ton 22.68 - 42151017001 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 25 tons (22.68 metric tons)
View Details
Shackles - 1244814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Forged Center-Pull Hoist Rings - 23979 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M30 x 3.5
Maximum Load 7.72 tons (7 metric tons)
View Details
SS Safety Engineered Hoist Ring - 29009 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details