ADB® Safety Engineered Hoist Ring 23101

Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.
Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring - 23101 - ADB®
Valdosta, GA, USA
Safety Engineered Hoist Ring
23101
Safety Engineered Hoist Ring 23101
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Material: Alloy steel with minimum tensile strength of 180,000 psi

Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified.

Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 23101
Product Name Safety Engineered Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Thread Size 7/8-9 x 1.04
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Jaw Crosby S4 WLL ton 15 - 422501500110 - Certex UK
Specs
Features Swivel
Maximum Load 16.53 tons (15 metric tons)
Weight 61.08 lbs (27.7 kg)
View Details
Shackles - 1244818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Forged Center-Pull Hoist Rings - 23975 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M24 x 3.0
Maximum Load 4.63 tons (4.2 metric tons)
View Details
Safety Engineered Hoist Ring - Metric - 24060 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details