ADB® Safety Engineered Hoist Ring - Metric 24060

Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating. Range Of Movement: 360° Swivel, 180° Pivot
Description
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating. Range Of Movement: 360° Swivel, 180° Pivot

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring - Metric - 24060 - ADB®
Valdosta, GA, USA
Safety Engineered Hoist Ring - Metric
24060
Safety Engineered Hoist Ring - Metric 24060
Material: Alloy steel with minimum tensile strength of 180,000 psi Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified. Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating. Range Of Movement: 360° Swivel, 180° Pivot

Material: Alloy steel with minimum tensile strength of 180,000 psi

Design Factor: Safety Factor: 5:1, Certified heat treatment with 100% Magnetic Particle Inspection, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard tolerance +- .030 inch unless otherwise specified.

Finish: Black Oxide Finish for corrosion resistance, Also available in Cadmium, Titanium-Cadmium, Nickel and other plating.

Range Of Movement: 360° Swivel, 180° Pivot

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 24060
Product Name Safety Engineered Hoist Ring - Metric
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Nickel Plated (optional feature); Cadmium*, Titanium-Cadmium Plating*, etc
Thread Size M64 x 6.0 x 102 long
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Polished
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23468 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M20 x 2.5
Maximum Load 2.37 tons (2.15 metric tons)
View Details
Double Swivel Ring Codipro SS DSR WLL ton 0.5 - 4215SSDSRM10 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 0.5512 tons (0.5000 metric tons)
View Details
Heavy Duty Swivel Hoist Rings -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details