Northwest Screen Systems Backlit Wash Sink 33" X 53" 9035--1

Description
Features: Extremely Durable Perforated Double Bottom Slanted Roof: No Drips Backlit Crating $150.00 Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total. Backlit screen washing sinks. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.
Description
Features: Extremely Durable Perforated Double Bottom Slanted Roof: No Drips Backlit Crating $150.00 Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total. Backlit screen washing sinks. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Suppliers

Company
Product
Description
Supplier Links
Backlit Wash Sink 33" X 53" - 9035--1 - Northwest Screen Systems
Minneapolis, MN, USA
Backlit Wash Sink 33" X 53"
9035--1
Backlit Wash Sink 33" X 53" 9035--1
Features: Extremely Durable Perforated Double Bottom Slanted Roof: No Drips Backlit Crating $150.00 Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total. Backlit screen washing sinks. Product Description The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen. The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs. Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Features:

  • Extremely Durable
  • Perforated Double Bottom
  • Slanted Roof: No Drips
  • Backlit
  • Crating $150.00 Crating on equipment will be added if necessary prior to shipment and is not reflected in the checkout total.

Backlit screen washing sinks.

Product Description

The Screen Systems sink is totally designed for the screen printer. It features durable welded polypropylene construction of 3/8 in. and 1/2 in. poly. The perforated double bottom protects the actual sink bottom while eliminating splashes and catching any debris. The angled top allows over spray to run down to the back and not drip on your clean screen.

The unit is available without back lighting or with backlighting. Non back light units have a translucent back for positioning in front of a window or adding your own light. Back light units have an easy lift off light box for quick replacement of bulbs.

Cut outs for the storage of a pressure washer gun are standard, as well as a hook for a solvent recycling gun. The drain connection is located in the center for easy connection to either side, or back.

Supplier's Site

Technical Specifications

  Northwest Screen Systems
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 9035--1
Product Name Backlit Wash Sink 33" X 53"
Machine Type Pressure Spray Washer
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 2135193 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 23.6 inch (600 mm)
Internal Width 15.7 inch (400 mm)
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Crating For Large Washer - 9010--3C - Northwest Screen Systems
Northwest Screen Systems
Specs
Machine Type Agitated Immersion or Scrub Tank
View Details