Nortek, Inc. Range Hood RMPE7004

Description
MULTI-SPEED CONTROL TYPE 27-9/16 INCH LENGTH X 11-1/4 INCH WIDTH X 3-1/4 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 3.53 AMP CURRENT RATING (2) 50 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 8 INCH DIAMETER DUCT SIZE DUCTED DUCT TYPE ELITE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE BUILT-IN SWITCH STYLE SLIDE INCLUDES DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RMPE MODEL
Datasheet
Description
MULTI-SPEED CONTROL TYPE 27-9/16 INCH LENGTH X 11-1/4 INCH WIDTH X 3-1/4 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 3.53 AMP CURRENT RATING (2) 50 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 8 INCH DIAMETER DUCT SIZE DUCTED DUCT TYPE ELITE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE BUILT-IN SWITCH STYLE SLIDE INCLUDES DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RMPE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - RMPE7004 - Nortek, Inc.
Providence, RI, USA
Range Hood
RMPE7004
Range Hood RMPE7004
MULTI-SPEED CONTROL TYPE 27-9/16 INCH LENGTH X 11-1/4 INCH WIDTH X 3-1/4 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 3.53 AMP CURRENT RATING (2) 50 WATT MR16 GU10 BASE HALOGEN LAMP TYPE 8 INCH DIAMETER DUCT SIZE DUCTED DUCT TYPE ELITE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE BUILT-IN SWITCH STYLE SLIDE INCLUDES DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RMPE MODEL
  • MULTI-SPEED CONTROL TYPE
  • 27-9/16 INCH LENGTH X 11-1/4 INCH WIDTH X 3-1/4 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 3.53 AMP CURRENT RATING
  • (2) 50 WATT MR16 GU10 BASE HALOGEN LAMP TYPE
  • 8 INCH DIAMETER DUCT SIZE
  • DUCTED DUCT TYPE
  • ELITE BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE BUILT-IN
  • SWITCH STYLE SLIDE
  • INCLUDES DAMPER, TEMPERATURE SENSOR, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • RMPE MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number RMPE7004
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC8030TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Bypass
Filter Type Ductless; ULPA
View Details
Range Hood - RP136WW - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 440 SCFM (748 m³/hr)
View Details