Nortek, Inc. Range Hood EI5936SS

Description
3-SPEED ELECTRONIC CONTROL TYPE 35-3/8 INCH W X 25-5/8 INCH D X 35-1/4 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.55 AMPERE CURRENT RATING (4) 35 W MR16/GU10 HALOGEN LAMP TYPE 500 CFM (HIGH), 200 CFM (LOW) AIR FLOW RATE 6 INCH DIA DUCT SIZE 10.5 SONES (HIGH SETTING), 2.5 SONES (LOW SETTING) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE CEILING EI59 MODEL
Datasheet
Description
3-SPEED ELECTRONIC CONTROL TYPE 35-3/8 INCH W X 25-5/8 INCH D X 35-1/4 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.55 AMPERE CURRENT RATING (4) 35 W MR16/GU10 HALOGEN LAMP TYPE 500 CFM (HIGH), 200 CFM (LOW) AIR FLOW RATE 6 INCH DIA DUCT SIZE 10.5 SONES (HIGH SETTING), 2.5 SONES (LOW SETTING) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE CEILING EI59 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - EI5936SS - Nortek, Inc.
Providence, RI, USA
Range Hood
EI5936SS
Range Hood EI5936SS
3-SPEED ELECTRONIC CONTROL TYPE 35-3/8 INCH W X 25-5/8 INCH D X 35-1/4 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.55 AMPERE CURRENT RATING (4) 35 W MR16/GU10 HALOGEN LAMP TYPE 500 CFM (HIGH), 200 CFM (LOW) AIR FLOW RATE 6 INCH DIA DUCT SIZE 10.5 SONES (HIGH SETTING), 2.5 SONES (LOW SETTING) SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE CEILING EI59 MODEL
  • 3-SPEED ELECTRONIC CONTROL TYPE
  • 35-3/8 INCH W X 25-5/8 INCH D X 35-1/4 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 3.55 AMPERE CURRENT RATING
  • (4) 35 W MR16/GU10 HALOGEN LAMP TYPE
  • 500 CFM (HIGH), 200 CFM (LOW) AIR FLOW RATE
  • 6 INCH DIA DUCT SIZE
  • 10.5 SONES (HIGH SETTING), 2.5 SONES (LOW SETTING) SOUND LEVEL
  • DUCTED DUCT TYPE
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE CEILING
  • EI59 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number EI5936SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT5000 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Range Hood - QS330WW - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 430 SCFM (731 m³/hr)
View Details