Nortek, Inc. Range Hood RM523604

Description
3-SPEED CONTROL TYPE 36 INCH LENGTH X 19-5/8 INCH WIDTH X 45 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.63 AMP CURRENT RATING (2) 20 WATT 12 VOLT JC G4 BASE HALOGEN LAMP TYPE 370 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 7 SONES SOUND LEVEL CONVERTIBLE DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL MOUNT SWITCH STYLE SLIDE INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RM52000 MODEL
Datasheet
Description
3-SPEED CONTROL TYPE 36 INCH LENGTH X 19-5/8 INCH WIDTH X 45 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.63 AMP CURRENT RATING (2) 20 WATT 12 VOLT JC G4 BASE HALOGEN LAMP TYPE 370 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 7 SONES SOUND LEVEL CONVERTIBLE DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL MOUNT SWITCH STYLE SLIDE INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RM52000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - RM523604 - Nortek, Inc.
Providence, RI, USA
Range Hood
RM523604
Range Hood RM523604
3-SPEED CONTROL TYPE 36 INCH LENGTH X 19-5/8 INCH WIDTH X 45 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.63 AMP CURRENT RATING (2) 20 WATT 12 VOLT JC G4 BASE HALOGEN LAMP TYPE 370 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 7 SONES SOUND LEVEL CONVERTIBLE DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL MOUNT SWITCH STYLE SLIDE INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RM52000 MODEL
  • 3-SPEED CONTROL TYPE
  • 36 INCH LENGTH X 19-5/8 INCH WIDTH X 45 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2.63 AMP CURRENT RATING
  • (2) 20 WATT 12 VOLT JC G4 BASE HALOGEN LAMP TYPE
  • 370 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 7 SONES SOUND LEVEL
  • CONVERTIBLE DUCT TYPE
  • ELITE, RANGEMASTER[R] BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE WALL MOUNT
  • SWITCH STYLE SLIDE
  • INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • RM52000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number RM523604
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 370 SCFM (629 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Polypropylene Free-Standing Ductless Enclosure - AC3000E - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
Range Hood - QS242BL - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 300 SCFM (510 m³/hr)
View Details