AirClean Systems Polypropylene Free-Standing Ductless Enclosure AC3000E

Description
AirClean® Systems polypropylene free-standing recirculating fume hoods are designed to accommodate applications that require additional vertical height not found in standard benchtop hoods. Typically floor mounted, each E-Series recirculating fume hood features an upper folding sash combined with lower access doors, providing easy ergonomic access during manipulation. Full access design allows equipment to be easily inserted or removed from the enclosure, making the E-Series perfect for use with mixers, mills, grinders, reactors, or other tall equipment. PRODUCT DESCRIPTION AirSafe automatic safety controller Full and easy access for equipment loading, maintenance and cleaning Thermally fused structural polypropylene construction with polycarbonate viewing panels Large capacity filtration bed for wide variety application challenges FEATURES Standard Features AirSafe™ automatic safety controller Polypropylene construction for chemical resistance. The result: NO RUST No installation required - plugs directly into a standard 110V or 220V electrical outlet No ductwork required Integral vapor-proof fluorescent lighting Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Constant monitoring of fume hood face velocity with variable airflow control to user preset value Encloses equipment while retaining full operator access Lab event timer Safety Features Brushless, sparkless blower is post-filter Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Request a Quote
Description
AirClean® Systems polypropylene free-standing recirculating fume hoods are designed to accommodate applications that require additional vertical height not found in standard benchtop hoods. Typically floor mounted, each E-Series recirculating fume hood features an upper folding sash combined with lower access doors, providing easy ergonomic access during manipulation. Full access design allows equipment to be easily inserted or removed from the enclosure, making the E-Series perfect for use with mixers, mills, grinders, reactors, or other tall equipment. PRODUCT DESCRIPTION AirSafe automatic safety controller Full and easy access for equipment loading, maintenance and cleaning Thermally fused structural polypropylene construction with polycarbonate viewing panels Large capacity filtration bed for wide variety application challenges FEATURES Standard Features AirSafe™ automatic safety controller Polypropylene construction for chemical resistance. The result: NO RUST No installation required - plugs directly into a standard 110V or 220V electrical outlet No ductwork required Integral vapor-proof fluorescent lighting Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Constant monitoring of fume hood face velocity with variable airflow control to user preset value Encloses equipment while retaining full operator access Lab event timer Safety Features Brushless, sparkless blower is post-filter Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Free-Standing Ductless Enclosure - AC3000E - AirClean Systems
Creedmoor, NC, United States
Polypropylene Free-Standing Ductless Enclosure
AC3000E
Polypropylene Free-Standing Ductless Enclosure AC3000E
AirClean® Systems polypropylene free-standing recirculating fume hoods are designed to accommodate applications that require additional vertical height not found in standard benchtop hoods. Typically floor mounted, each E-Series recirculating fume hood features an upper folding sash combined with lower access doors, providing easy ergonomic access during manipulation. Full access design allows equipment to be easily inserted or removed from the enclosure, making the E-Series perfect for use with mixers, mills, grinders, reactors, or other tall equipment. PRODUCT DESCRIPTION AirSafe automatic safety controller Full and easy access for equipment loading, maintenance and cleaning Thermally fused structural polypropylene construction with polycarbonate viewing panels Large capacity filtration bed for wide variety application challenges FEATURES Standard Features AirSafe™ automatic safety controller Polypropylene construction for chemical resistance. The result: NO RUST No installation required - plugs directly into a standard 110V or 220V electrical outlet No ductwork required Integral vapor-proof fluorescent lighting Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate Constant monitoring of fume hood face velocity with variable airflow control to user preset value Encloses equipment while retaining full operator access Lab event timer Safety Features Brushless, sparkless blower is post-filter Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Shipped fully assembled Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1

AirClean® Systems polypropylene free-standing recirculating fume hoods are designed to accommodate applications that require additional vertical height not found in standard benchtop hoods. Typically floor mounted, each E-Series recirculating fume hood features an upper folding sash combined with lower access doors, providing easy ergonomic access during manipulation. Full access design allows equipment to be easily inserted or removed from the enclosure, making the E-Series perfect for use with mixers, mills, grinders, reactors, or other tall equipment.

PRODUCT DESCRIPTION

  • AirSafe automatic safety controller
  • Full and easy access for equipment loading, maintenance and cleaning
  • Thermally fused structural polypropylene construction with polycarbonate viewing panels
  • Large capacity filtration bed for wide variety application challenges

FEATURES Standard Features

  • AirSafe™ automatic safety controller
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • No ductwork required
  • Integral vapor-proof fluorescent lighting
  • Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate
  • Constant monitoring of fume hood face velocity with variable airflow control to user preset value
  • Encloses equipment while retaining full operator access
  • Lab event timer

Safety Features

  • Brushless, sparkless blower is post-filter
  • Electronic gas detection for real-time gas phase filter monitoring
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Filter safety lockout to ensure correct filter replacement
  • Low airflow alarm warns the user both visually and audibly
  • Shipped fully assembled
  • Tested to UL 61010-1 and CSA C22.2 No. 61010-1
  • Tested to UL 61010- C22.2 No. 61010-1, and EN 61326-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Fume Hoods
Product Number AC3000E
Product Name Polypropylene Free-Standing Ductless Enclosure
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
Sash Options Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Sash Version Ductless Fume Hood - Endeavour™ ACPT8036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Ductless Chemical Workstation - AC632TAS - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Polypropylene Free-Standing Ductless Enclosure - AC6000E - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC6000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details