Nortek, Inc. Range Hood RM503623

Description
MULTI SPEED SLIDE CONTROL TYPE 35-7/16 INCH W X 19-5/8 INCH D X 43 INCH H SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 2.86 AMPERE CURRENT RATING (2) 20 W HALOGEN LAMP TYPE 290 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 6.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL RM50000 MODEL
Datasheet
Description
MULTI SPEED SLIDE CONTROL TYPE 35-7/16 INCH W X 19-5/8 INCH D X 43 INCH H SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 2.86 AMPERE CURRENT RATING (2) 20 W HALOGEN LAMP TYPE 290 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 6.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL RM50000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - RM503623 - Nortek, Inc.
Providence, RI, USA
Range Hood
RM503623
Range Hood RM503623
MULTI SPEED SLIDE CONTROL TYPE 35-7/16 INCH W X 19-5/8 INCH D X 43 INCH H SIZE BLACK FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 2.86 AMPERE CURRENT RATING (2) 20 W HALOGEN LAMP TYPE 290 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 6.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL RM50000 MODEL
  • MULTI SPEED SLIDE CONTROL TYPE
  • 35-7/16 INCH W X 19-5/8 INCH D X 43 INCH H SIZE
  • BLACK FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 2.86 AMPERE CURRENT RATING
  • (2) 20 W HALOGEN LAMP TYPE
  • 290 CFM AIR FLOW RATE
  • 6 INCH DIA DUCT SIZE
  • 6.5 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • ELITE, RANGEMASTER[R] BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE WALL
  • RM50000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number RM503623
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC8036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
70
Specs
Fume Hood Type General Purpose
Required Airflow 80 SCFM (136 m³/hr)
View Details