Nortek, Inc. Range Hood 403623

Description
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 36 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 6.5 SONES SOUND LEVEL DUCTED DUCT TYPE MOTOR SPEED 2795 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DAMPER, FILTER, DISHWASHER SAFE FILTER, 7 INCH ROUND ADAPTER 40000 MODEL
Datasheet
Description
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 36 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 6.5 SONES SOUND LEVEL DUCTED DUCT TYPE MOTOR SPEED 2795 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DAMPER, FILTER, DISHWASHER SAFE FILTER, 7 INCH ROUND ADAPTER 40000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 403623 - Nortek, Inc.
Providence, RI, USA
Range Hood
403623
Range Hood 403623
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 36 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 6.5 SONES SOUND LEVEL DUCTED DUCT TYPE MOTOR SPEED 2795 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DAMPER, FILTER, DISHWASHER SAFE FILTER, 7 INCH ROUND ADAPTER 40000 MODEL
  • 2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE
  • ALUMINUM FILTER MATERIAL
  • 36 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE
  • BLACK FINISH
  • UL, HVI, ADA APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2 AMP CURRENT RATING
  • INCANDESCENT LAMP TYPE
  • 160 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE
  • 6.5 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • MOTOR SPEED 2795 RPM
  • CONTROL TYPE ROCKER SWITCH
  • INCLUDES BLOWER, DAMPER, FILTER, DISHWASHER SAFE FILTER, 7 INCH ROUND ADAPTER
  • 40000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 403623
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC4036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 619004 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 450 SCFM (765 m³/hr)
Width 35.44 inch (900 mm)
View Details