Nortek, Inc. Range Hood RM503001

Description
MULTI-SPEED CONTROL TYPE 30 INCH LENGTH X 19-5/8 INCH WIDTH X 43 INCH HEIGHT SIZE WHITE FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.86 AMP CURRENT RATING (2) 40 WATT INCANDESCENT LAMP TYPE 290 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 6.5 SONES SOUND LEVEL CONVERTIBLE DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL MOUNT SWITCH STYLE SLIDE INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, NON-DUCTED KIT PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RM50000 MODEL
Datasheet
Description
MULTI-SPEED CONTROL TYPE 30 INCH LENGTH X 19-5/8 INCH WIDTH X 43 INCH HEIGHT SIZE WHITE FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.86 AMP CURRENT RATING (2) 40 WATT INCANDESCENT LAMP TYPE 290 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 6.5 SONES SOUND LEVEL CONVERTIBLE DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL MOUNT SWITCH STYLE SLIDE INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, NON-DUCTED KIT PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RM50000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - RM503001 - Nortek, Inc.
Providence, RI, USA
Range Hood
RM503001
Range Hood RM503001
MULTI-SPEED CONTROL TYPE 30 INCH LENGTH X 19-5/8 INCH WIDTH X 43 INCH HEIGHT SIZE WHITE FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 2.86 AMP CURRENT RATING (2) 40 WATT INCANDESCENT LAMP TYPE 290 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 6.5 SONES SOUND LEVEL CONVERTIBLE DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE ALUMINUM MOUNTING TYPE WALL MOUNT SWITCH STYLE SLIDE INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, NON-DUCTED KIT PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED RM50000 MODEL
  • MULTI-SPEED CONTROL TYPE
  • 30 INCH LENGTH X 19-5/8 INCH WIDTH X 43 INCH HEIGHT SIZE
  • WHITE FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2.86 AMP CURRENT RATING
  • (2) 40 WATT INCANDESCENT LAMP TYPE
  • 290 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 6.5 SONES SOUND LEVEL
  • CONVERTIBLE DUCT TYPE
  • ELITE, RANGEMASTER[R] BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE WALL MOUNT
  • SWITCH STYLE SLIDE
  • INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER, NON-DUCTED KIT
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • RM50000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number RM503001
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 290 SCFM (493 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC3036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 402101 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 160 SCFM (272 m³/hr)
Width 21 inch (533 mm)
View Details