Nortek, Inc. Range Hood 404202

Description
TWO SPEED ROCKER SWITCH TYPE 42 INCH W X 17-1/2 INCH D X 6 INCH H SIZE BISCUIT FINISH UL APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 6.5 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL DUCTED DUCT TYPE INCLUDES DUCT ADAPTER WITH BUILT-IN DAMPER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 40000 MODEL
Datasheet
Description
TWO SPEED ROCKER SWITCH TYPE 42 INCH W X 17-1/2 INCH D X 6 INCH H SIZE BISCUIT FINISH UL APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 6.5 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL DUCTED DUCT TYPE INCLUDES DUCT ADAPTER WITH BUILT-IN DAMPER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 40000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 404202 - Nortek, Inc.
Providence, RI, USA
Range Hood
404202
Range Hood 404202
TWO SPEED ROCKER SWITCH TYPE 42 INCH W X 17-1/2 INCH D X 6 INCH H SIZE BISCUIT FINISH UL APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 6.5 SONES (HORIZONTAL/VERTICAL ) SOUND LEVEL DUCTED DUCT TYPE INCLUDES DUCT ADAPTER WITH BUILT-IN DAMPER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 40000 MODEL
  • TWO SPEED ROCKER SWITCH TYPE
  • 42 INCH W X 17-1/2 INCH D X 6 INCH H SIZE
  • BISCUIT FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 2 AMPERE CURRENT RATING
  • 75 W INCANDESCENT LAMP TYPE
  • 160 CFM AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W DUCT SIZE
  • 6.5 SONES (HORIZONTAL/VERTICAL) SOUND LEVEL
  • DUCTED DUCT TYPE
  • INCLUDES DUCT ADAPTER WITH BUILT-IN DAMPER
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • 40000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 404202
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 160 SCFM (272 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT3036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Range Hood - EW5630SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 0.4000 SCFM (0.6799 m³/hr)
Width 35.25 inch (895 mm)
View Details