Nortek, Inc. Range Hood QT230BL

Description
VARIABLE SPEED, ROTARY CONTROL, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING INCANDESCENT LAMP TYPE 220 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE 4.5 SONES SOUND LEVEL NON-DUCTED, RECTANGULAR/ROUND DUCT TYPE QUIET HOOD[TM] BRAND SWITCH STYLE ROTARY DIAL INCLUDES BLOWER, DAMPER, DISHWASHER SAFE FILTER, FILTER QT20000 MODEL
Datasheet
Description
VARIABLE SPEED, ROTARY CONTROL, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING INCANDESCENT LAMP TYPE 220 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE 4.5 SONES SOUND LEVEL NON-DUCTED, RECTANGULAR/ROUND DUCT TYPE QUIET HOOD[TM] BRAND SWITCH STYLE ROTARY DIAL INCLUDES BLOWER, DAMPER, DISHWASHER SAFE FILTER, FILTER QT20000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QT230BL - Nortek, Inc.
Providence, RI, USA
Range Hood
QT230BL
Range Hood QT230BL
VARIABLE SPEED, ROTARY CONTROL, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING INCANDESCENT LAMP TYPE 220 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE 4.5 SONES SOUND LEVEL NON-DUCTED, RECTANGULAR/ROUND DUCT TYPE QUIET HOOD[TM] BRAND SWITCH STYLE ROTARY DIAL INCLUDES BLOWER, DAMPER, DISHWASHER SAFE FILTER, FILTER QT20000 MODEL
  • VARIABLE SPEED, ROTARY CONTROL, UNDERCABINET MOUNT TYPE
  • ALUMINUM FILTER MATERIAL
  • 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE
  • BLACK FINISH
  • UL, HVI, ADA APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 1.7 AMP CURRENT RATING
  • INCANDESCENT LAMP TYPE
  • 220 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE
  • 4.5 SONES SOUND LEVEL
  • NON-DUCTED, RECTANGULAR/ROUND DUCT TYPE
  • QUIET HOOD[TM] BRAND
  • SWITCH STYLE ROTARY DIAL
  • INCLUDES BLOWER, DAMPER, DISHWASHER SAFE FILTER, FILTER
  • QT20000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QT230BL
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Required Airflow 220 SCFM (374 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC4036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - EI5936SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 200 to 500 SCFM (340 to 850 m³/hr)
Width 35.38 inch (899 mm)
View Details