Nortek, Inc. Range Hood 637004EX

Description
3-SPEED SLIDE CONTROL TYPE 39-3/8 INCH LENGTH X 27-5/8 INCH WIDTH X 45 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 0.86 AMP CURRENT RATING (4) 20 WATT 12 VOLT T3 G4 BASE HALOGEN LAMP TYPE 8 INCH DIAMETER DUCT SIZE DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE CEILING SWITCH STYLE SLIDE INCLUDES DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 63000EX MODEL
Datasheet
Description
3-SPEED SLIDE CONTROL TYPE 39-3/8 INCH LENGTH X 27-5/8 INCH WIDTH X 45 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 0.86 AMP CURRENT RATING (4) 20 WATT 12 VOLT T3 G4 BASE HALOGEN LAMP TYPE 8 INCH DIAMETER DUCT SIZE DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE CEILING SWITCH STYLE SLIDE INCLUDES DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 63000EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 637004EX - Nortek, Inc.
Providence, RI, USA
Range Hood
637004EX
Range Hood 637004EX
3-SPEED SLIDE CONTROL TYPE 39-3/8 INCH LENGTH X 27-5/8 INCH WIDTH X 45 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 0.86 AMP CURRENT RATING (4) 20 WATT 12 VOLT T3 G4 BASE HALOGEN LAMP TYPE 8 INCH DIAMETER DUCT SIZE DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE CEILING SWITCH STYLE SLIDE INCLUDES DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 63000EX MODEL
  • 3-SPEED SLIDE CONTROL TYPE
  • 39-3/8 INCH LENGTH X 27-5/8 INCH WIDTH X 45 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 0.86 AMP CURRENT RATING
  • (4) 20 WATT 12 VOLT T3 G4 BASE HALOGEN LAMP TYPE
  • 8 INCH DIAMETER DUCT SIZE
  • DUCTED DUCT TYPE
  • ELITE BRAND
  • FILTER TYPE STAINLESS STEEL
  • MOUNTING TYPE CEILING
  • SWITCH STYLE SLIDE
  • INCLUDES DAMPER, TEMPERATURE SENSOR, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • 63000EX MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 637004EX
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Polypropylene Free-Standing Ductless Enclosure - AC3000E - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
Range Hood - QP430SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 630 SCFM (1071 m³/hr)
Width 30 inch (762 mm)
View Details