Nortek, Inc. Range Hood 637004

Description
3-SPEED CONTROL TYPE STAINLESS STEEL MATERIAL 39-3/8 INCH W X 27-5/8 INCH D X 45 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 5.5 AMPERE CURRENT RATING (4) 20 W T3 HALOGEN LAMP TYPE 900 CFM AIR FLOW RATE 8 INCH DIA DUCT SIZE 9.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE CEILING 63000 MODEL
Datasheet
Description
3-SPEED CONTROL TYPE STAINLESS STEEL MATERIAL 39-3/8 INCH W X 27-5/8 INCH D X 45 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 5.5 AMPERE CURRENT RATING (4) 20 W T3 HALOGEN LAMP TYPE 900 CFM AIR FLOW RATE 8 INCH DIA DUCT SIZE 9.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE CEILING 63000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 637004 - Nortek, Inc.
Providence, RI, USA
Range Hood
637004
Range Hood 637004
3-SPEED CONTROL TYPE STAINLESS STEEL MATERIAL 39-3/8 INCH W X 27-5/8 INCH D X 45 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 5.5 AMPERE CURRENT RATING (4) 20 W T3 HALOGEN LAMP TYPE 900 CFM AIR FLOW RATE 8 INCH DIA DUCT SIZE 9.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE CEILING 63000 MODEL
  • 3-SPEED CONTROL TYPE
  • STAINLESS STEEL MATERIAL
  • 39-3/8 INCH W X 27-5/8 INCH D X 45 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 5.5 AMPERE CURRENT RATING
  • (4) 20 W T3 HALOGEN LAMP TYPE
  • 900 CFM AIR FLOW RATE
  • 8 INCH DIA DUCT SIZE
  • 9.5 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • ELITE, RANGEMASTER[R] BRAND
  • FILTER TYPE STAINLESS STEEL
  • MOUNTING TYPE CEILING
  • 63000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 637004
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC3030TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Bypass
Filter Type Ductless; ULPA
View Details
Range Hood - QSE130WW - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 110 to 210 SCFM (187 to 357 m³/hr)
Width 30 inch (762 mm)
View Details