Nortek, Inc. Range Hood 614804EX

Description
3-SPEED VARIABLE CONTROL TYPE 48 INCH LENGTH X 20-1/4 INCH WIDTH X 46 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 0.8 AMP CURRENT RATING (4) 20 WATT HALOGEN LAMP TYPE 8 INCH DIAMETER DUCT SIZE DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE WALL MOUNT SWITCH STYLE SLIDE INCLUDES EXTERNAL BLOWER, DAMPER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 61000EX MODEL
Datasheet
Description
3-SPEED VARIABLE CONTROL TYPE 48 INCH LENGTH X 20-1/4 INCH WIDTH X 46 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 0.8 AMP CURRENT RATING (4) 20 WATT HALOGEN LAMP TYPE 8 INCH DIAMETER DUCT SIZE DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE WALL MOUNT SWITCH STYLE SLIDE INCLUDES EXTERNAL BLOWER, DAMPER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 61000EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 614804EX - Nortek, Inc.
Providence, RI, USA
Range Hood
614804EX
Range Hood 614804EX
3-SPEED VARIABLE CONTROL TYPE 48 INCH LENGTH X 20-1/4 INCH WIDTH X 46 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 0.8 AMP CURRENT RATING (4) 20 WATT HALOGEN LAMP TYPE 8 INCH DIAMETER DUCT SIZE DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE WALL MOUNT SWITCH STYLE SLIDE INCLUDES EXTERNAL BLOWER, DAMPER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 61000EX MODEL
  • 3-SPEED VARIABLE CONTROL TYPE
  • 48 INCH LENGTH X 20-1/4 INCH WIDTH X 46 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 0.8 AMP CURRENT RATING
  • (4) 20 WATT HALOGEN LAMP TYPE
  • 8 INCH DIAMETER DUCT SIZE
  • DUCTED DUCT TYPE
  • ELITE BRAND
  • FILTER TYPE STAINLESS STEEL
  • MOUNTING TYPE WALL MOUNT
  • SWITCH STYLE SLIDE
  • INCLUDES EXTERNAL BLOWER, DAMPER, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • 61000EX MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 614804EX
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Chemical Workstation - AC632A - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - QP342BL - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 450 SCFM (765 m³/hr)
Width 42 inch (1067 mm)
View Details