Nortek, Inc. Range Hood QP342BL

Description
4-LEVEL BLOWER SPEED CONTROL TYPE 42 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE BLACK FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 3.3 AMPERE CURRENT RATING (4) 50 W MR16/GU10 HALOGEN LAMP TYPE 450 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.3 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL DUCTED DUCT TYPE EVOLUTION[TM] 3 BRAND FILTER TYPE MID-MESH ALUMINUM MOUNTING TYPE UNDER CABINET QP3 MODEL
Datasheet
Description
4-LEVEL BLOWER SPEED CONTROL TYPE 42 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE BLACK FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 3.3 AMPERE CURRENT RATING (4) 50 W MR16/GU10 HALOGEN LAMP TYPE 450 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.3 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL DUCTED DUCT TYPE EVOLUTION[TM] 3 BRAND FILTER TYPE MID-MESH ALUMINUM MOUNTING TYPE UNDER CABINET QP3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - QP342BL - Nortek, Inc.
Providence, RI, USA
Range Hood
QP342BL
Range Hood QP342BL
4-LEVEL BLOWER SPEED CONTROL TYPE 42 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE BLACK FINISH UL APPROVAL 120 V AT 60 HZ VOLTAGE RATING 3.3 AMPERE CURRENT RATING (4) 50 W MR16/GU10 HALOGEN LAMP TYPE 450 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 0.3 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL DUCTED DUCT TYPE EVOLUTION[TM] 3 BRAND FILTER TYPE MID-MESH ALUMINUM MOUNTING TYPE UNDER CABINET QP3 MODEL
  • 4-LEVEL BLOWER SPEED CONTROL TYPE
  • 42 INCH W X 20-1/8 INCH D X 7-1/4 INCH H SIZE
  • BLACK FINISH
  • UL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 3.3 AMPERE CURRENT RATING
  • (4) 50 W MR16/GU10 HALOGEN LAMP TYPE
  • 450 CFM AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
  • 0.3 SONES (NORMAL SETTING), 5 SONES (HIGH SETTING) SOUND LEVEL
  • DUCTED DUCT TYPE
  • EVOLUTION[TM] 3 BRAND
  • FILTER TYPE MID-MESH ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • QP3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number QP342BL
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Ductless Fume Hood - Independence™ ACRJ6030 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
Clean Air Booths (CAB) -  - Micro Air
Specs
Fume Hood Type General Purpose; Manufacturing
View Details