Nortek, Inc. Range Hood 413008

Description
TWO SPEED ROCKER SWITCH TYPE 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE ALMOND FINISH UL APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE FILTER TYPE CHARCOAL MOUNTING TYPE UNDER CABINET 41000 MODEL
Datasheet
Description
TWO SPEED ROCKER SWITCH TYPE 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE ALMOND FINISH UL APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE FILTER TYPE CHARCOAL MOUNTING TYPE UNDER CABINET 41000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 413008 - Nortek, Inc.
Providence, RI, USA
Range Hood
413008
Range Hood 413008
TWO SPEED ROCKER SWITCH TYPE 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE ALMOND FINISH UL APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE FILTER TYPE CHARCOAL MOUNTING TYPE UNDER CABINET 41000 MODEL
  • TWO SPEED ROCKER SWITCH TYPE
  • 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE
  • ALMOND FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 2 AMPERE CURRENT RATING
  • 75 W INCANDESCENT LAMP TYPE
  • NON-DUCTED DUCT TYPE
  • FILTER TYPE CHARCOAL
  • MOUNTING TYPE UNDER CABINET
  • 41000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 413008
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC6036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 614804EX - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Width 48 inch (1219 mm)
Depth 20.25 inch (514 mm)
View Details