Nortek, Inc. Range Hood 403004

Description
TWO SPEED ROCKER TYPE FAN SWITCH TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE STAINLESS STEEL FINISH ADA, UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) 75 WATT INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 6.5 SONES (VERTICAL/HORIZONTAL ) SOUND LEVEL DUCTED DUCT TYPE MOUNTING TYPE UNDERCABINET SWITCH STYLE ROCKER MOTOR SPEED 2795 RPM INCLUDES BLOWER, FILTER, DAMPER, DUCT ADAPTER WITH BUILT-IN DAMPER 40000 MODEL
Datasheet
Description
TWO SPEED ROCKER TYPE FAN SWITCH TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE STAINLESS STEEL FINISH ADA, UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) 75 WATT INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 6.5 SONES (VERTICAL/HORIZONTAL ) SOUND LEVEL DUCTED DUCT TYPE MOUNTING TYPE UNDERCABINET SWITCH STYLE ROCKER MOTOR SPEED 2795 RPM INCLUDES BLOWER, FILTER, DAMPER, DUCT ADAPTER WITH BUILT-IN DAMPER 40000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 403004 - Nortek, Inc.
Providence, RI, USA
Range Hood
403004
Range Hood 403004
TWO SPEED ROCKER TYPE FAN SWITCH TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE STAINLESS STEEL FINISH ADA, UL, HVI APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) 75 WATT INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 6.5 SONES (VERTICAL/HORIZONTAL ) SOUND LEVEL DUCTED DUCT TYPE MOUNTING TYPE UNDERCABINET SWITCH STYLE ROCKER MOTOR SPEED 2795 RPM INCLUDES BLOWER, FILTER, DAMPER, DUCT ADAPTER WITH BUILT-IN DAMPER 40000 MODEL
  • TWO SPEED ROCKER TYPE FAN SWITCH TYPE
  • ALUMINUM FILTER MATERIAL
  • 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • ADA, UL, HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2 AMP CURRENT RATING
  • (1) 75 WATT INCANDESCENT LAMP TYPE
  • 160 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE
  • 6.5 SONES (VERTICAL/HORIZONTAL) SOUND LEVEL
  • DUCTED DUCT TYPE
  • MOUNTING TYPE UNDERCABINET
  • SWITCH STYLE ROCKER
  • MOTOR SPEED 2795 RPM
  • INCLUDES BLOWER, FILTER, DAMPER, DUCT ADAPTER WITH BUILT-IN DAMPER
  • 40000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 403004
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 160 SCFM (272 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC4036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 614804EX - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Width 48 inch (1219 mm)
Depth 20.25 inch (514 mm)
View Details