Nortek, Inc. Range Hood 273603

Description
VARIABLE SPEED CONTROL TYPE 36 INCH LENGTH X 29-1/2 INCH WIDTH X 7 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 4 AMP CURRENT RATING 500 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE DUCTED DUCT TYPE ECLIPSE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROTARY DIAL INCLUDES CENTRIFUGAL BLOWER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 27000 MODEL
Datasheet
Description
VARIABLE SPEED CONTROL TYPE 36 INCH LENGTH X 29-1/2 INCH WIDTH X 7 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 4 AMP CURRENT RATING 500 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE DUCTED DUCT TYPE ECLIPSE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROTARY DIAL INCLUDES CENTRIFUGAL BLOWER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 27000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 273603 - Nortek, Inc.
Providence, RI, USA
Range Hood
273603
Range Hood 273603
VARIABLE SPEED CONTROL TYPE 36 INCH LENGTH X 29-1/2 INCH WIDTH X 7 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT AT 60 HERTZ VOLTAGE RATING 4 AMP CURRENT RATING 500 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE DUCTED DUCT TYPE ECLIPSE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROTARY DIAL INCLUDES CENTRIFUGAL BLOWER, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 27000 MODEL
  • VARIABLE SPEED CONTROL TYPE
  • 36 INCH LENGTH X 29-1/2 INCH WIDTH X 7 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT AT 60 HERTZ VOLTAGE RATING
  • 4 AMP CURRENT RATING
  • 500 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE
  • DUCTED DUCT TYPE
  • ECLIPSE BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ROTARY DIAL
  • INCLUDES CENTRIFUGAL BLOWER, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • 27000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 273603
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC3030TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Bypass
Filter Type Ductless; ULPA
View Details
Range Hood - 893623 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 440 to 460 SCFM (748 to 782 m³/hr)
View Details