Nordson EFD Spiral Mixer Series 70

Description
Nordson EFD in-line metal mixers’ housings and elements are made primarily of stainless steel. This makes them ideal for high-pressure applications and easy to clean and reuse. Select from tube or pipe design. These mixers typically feature pipe threads on both ends to simplify connection to material lines. Features Moderate pricing, offering significant savings to comparable mixers Streamlined geometry, ensuring the mixer flushes clean with less solvent Heavy-walled tubing that resists furnace warpage at maximum furnace temperatures up to 1250° F (676° C) for increased service life Series 70 In-Line Stainless Steel Spiral Tube Mixers Ideal for high-pressure applications with two-component adhesives and sealants, the Series 70 mixers are available in four diameters from 2.87 mm (0.113”) to 10.62 mm (0.418”), and with 15 to 48 elements. They feature left-hand and right-hand “edgesealed” spiral elements nicrobrazed into the length of the tube that cannot be removed.
Datasheet
Description
Nordson EFD in-line metal mixers’ housings and elements are made primarily of stainless steel. This makes them ideal for high-pressure applications and easy to clean and reuse. Select from tube or pipe design. These mixers typically feature pipe threads on both ends to simplify connection to material lines. Features Moderate pricing, offering significant savings to comparable mixers Streamlined geometry, ensuring the mixer flushes clean with less solvent Heavy-walled tubing that resists furnace warpage at maximum furnace temperatures up to 1250° F (676° C) for increased service life Series 70 In-Line Stainless Steel Spiral Tube Mixers Ideal for high-pressure applications with two-component adhesives and sealants, the Series 70 mixers are available in four diameters from 2.87 mm (0.113”) to 10.62 mm (0.418”), and with 15 to 48 elements. They feature left-hand and right-hand “edgesealed” spiral elements nicrobrazed into the length of the tube that cannot be removed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Mixer - Series 70 - Nordson EFD
East Providence, RI, USA
Spiral Mixer
Series 70
Spiral Mixer Series 70
Nordson EFD in-line metal mixers’ housings and elements are made primarily of stainless steel. This makes them ideal for high-pressure applications and easy to clean and reuse. Select from tube or pipe design. These mixers typically feature pipe threads on both ends to simplify connection to material lines. Features Moderate pricing, offering significant savings to comparable mixers Streamlined geometry, ensuring the mixer flushes clean with less solvent Heavy-walled tubing that resists furnace warpage at maximum furnace temperatures up to 1250° F (676° C) for increased service life Series 70 In-Line Stainless Steel Spiral Tube Mixers Ideal for high-pressure applications with two-component adhesives and sealants, the Series 70 mixers are available in four diameters from 2.87 mm (0.113”) to 10.62 mm (0.418”), and with 15 to 48 elements. They feature left-hand and right-hand “edgesealed” spiral elements nicrobrazed into the length of the tube that cannot be removed.

Nordson EFD in-line metal mixers’ housings and elements are made primarily of stainless steel. This makes them ideal for high-pressure applications and easy to clean and reuse.

Select from tube or pipe design. These mixers typically feature pipe threads on both ends to simplify connection to material lines.

Features

  • Moderate pricing, offering significant savings to comparable mixers
  • Streamlined geometry, ensuring the mixer flushes clean with less solvent
  • Heavy-walled tubing that resists furnace warpage at maximum furnace temperatures up to 1250° F (676° C) for increased service life

Series 70 In-Line Stainless Steel Spiral Tube Mixers

Ideal for high-pressure applications with two-component adhesives and sealants, the Series 70 mixers are available in four diameters from 2.87 mm (0.113”) to 10.62 mm (0.418”), and with 15 to 48 elements.

They feature left-hand and right-hand “edgesealed” spiral elements nicrobrazed into the length of the tube that cannot be removed.

Supplier's Site Datasheet

Technical Specifications

  Nordson EFD
Product Category Laboratory Mixers
Product Number Series 70
Product Name Spiral Mixer
Media Type Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Three Roll Mill -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Continuous; Explosion Proof (optional feature)
Additional Capabilities Milling
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Viscosity Double Helixx Mixer - DH-075 - ARDE Barinco, Inc.
Specs
Capacity (volumetric) 0.6684 to 1.6 cubic feet (18.93 to 45.42 liters)
Mixer Type Homogenizer; Planetary
Operating Condition Batch
View Details
Maz KK-400W Mixer - 6585-01 - Medisca Inc.
Specs
Additional Capabilities Deaeration
Media Type Liquids; Liquid with Suspended Solids
Operating Condition Batch
View Details