Infineon Technologies AG Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43012 CYW43012

Description
1x1 Dual-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43012 an ultra-low power single-chip, combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.4. With a low-power architecture, the CYW43012 is ideal for battery powered applications where best-in-class power consumption is critical. The CYW43012 provides 802.11ac friendliness by supporting 256-QAM (for 20 MHz channels in the 5 GHz band) enabling data rates up to 78 Mbps with 802.11ac access points. On-chip power amplifier and low-noise amplifiers are included for both the 2.4 and 5GHz bands. Wi-Fi features Wi-Fi 4 (802.11n and 802.11ac-friendly) Dual-band (2.4/5 GHz) 1x1 SISO MCS8 (256-QAM) for 20MHz channels, up to 78Mbps PHY data rate Internal PA and LNA for both bands Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Supports BDR (1Mbps), EDR (2/3Mbps), Bluetooth® LE (1/2Mbps) PCM for audio data Complies with Bluetooth® core specification version 5.4 Declaration ID D066227 QDID 229700 General features Best-in-class power consumption in active and power saving modes with MCU offload SDIO v2.0 / v3.0 for WiFi with HCI over UART/SPI or embedded Bluetooth® host stack in ROM Integrated IPv4/ IPv6 network stack on-chip Support for both RTOS and Linux/Android (A-Class) host designs 40 GPIOs Coexistence 2-wire SECI for external BT/LTE 3-wire GCI Package 106-ball WLBGA (3.76 x 4.43mm; 0.35mm pitch) 300-ball FCBGA (9 x 9mm, 0.4mm pitch) 251-pin WLCSP (3.76 x 4.43, 0.2mm pitch) Operating temperature -20C to +70C Getting started Read CYW43012 datasheet Download ModusToolbox™ Join the Wireless Community Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Connected and smart lighting for IoT Semiconductor solutions for home entertainment applications Smart speaker designs Designers who used this product also designed with CY8C6247BZI-D54 | PSOC™ 62x7, 62x6 S25FL064LABNFI013 | Quad SPI Flash CY8C6347LQI-BLD52 | PSOC™ 63 Bluetooth® LE MCU CY8C624ALQI-S2D42 | PSOC™ 62xA, 62x8 BGA123N6 | GNSS LNAs CY8C6247BZI-D54 | PSOC™ 62x7, 62x6 S25FL064LABNFI013 | Quad SPI Flash CY8C6347LQI-BLD52 | PSOC™ 63 Bluetooth® LE MCU CY8C624ALQI-S2D42 | PSOC™ 62xA, 62x8 BGA123N6 | GNSS LNAs CY8C6247BZI-D54 | PSOC™ 62x7, 62x6 S25FL064LABNFI013 | Quad SPI Flash CY8C6347LQI-BLD52 | PSOC™ 63 Bluetooth® LE MCU 1 2
Request a Quote
Description
1x1 Dual-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43012 an ultra-low power single-chip, combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.4. With a low-power architecture, the CYW43012 is ideal for battery powered applications where best-in-class power consumption is critical. The CYW43012 provides 802.11ac friendliness by supporting 256-QAM (for 20 MHz channels in the 5 GHz band) enabling data rates up to 78 Mbps with 802.11ac access points. On-chip power amplifier and low-noise amplifiers are included for both the 2.4 and 5GHz bands. Wi-Fi features Wi-Fi 4 (802.11n and 802.11ac-friendly) Dual-band (2.4/5 GHz) 1x1 SISO MCS8 (256-QAM) for 20MHz channels, up to 78Mbps PHY data rate Internal PA and LNA for both bands Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Supports BDR (1Mbps), EDR (2/3Mbps), Bluetooth® LE (1/2Mbps) PCM for audio data Complies with Bluetooth® core specification version 5.4 Declaration ID D066227 QDID 229700 General features Best-in-class power consumption in active and power saving modes with MCU offload SDIO v2.0 / v3.0 for WiFi with HCI over UART/SPI or embedded Bluetooth® host stack in ROM Integrated IPv4/ IPv6 network stack on-chip Support for both RTOS and Linux/Android (A-Class) host designs 40 GPIOs Coexistence 2-wire SECI for external BT/LTE 3-wire GCI Package 106-ball WLBGA (3.76 x 4.43mm; 0.35mm pitch) 300-ball FCBGA (9 x 9mm, 0.4mm pitch) 251-pin WLCSP (3.76 x 4.43, 0.2mm pitch) Operating temperature -20C to +70C Getting started Read CYW43012 datasheet Download ModusToolbox™ Join the Wireless Community Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Connected and smart lighting for IoT Semiconductor solutions for home entertainment applications Smart speaker designs Designers who used this product also designed with CY8C6247BZI-D54 | PSOC™ 62x7, 62x6 S25FL064LABNFI013 | Quad SPI Flash CY8C6347LQI-BLD52 | PSOC™ 63 Bluetooth® LE MCU CY8C624ALQI-S2D42 | PSOC™ 62xA, 62x8 BGA123N6 | GNSS LNAs CY8C6247BZI-D54 | PSOC™ 62x7, 62x6 S25FL064LABNFI013 | Quad SPI Flash CY8C6347LQI-BLD52 | PSOC™ 63 Bluetooth® LE MCU CY8C624ALQI-S2D42 | PSOC™ 62xA, 62x8 BGA123N6 | GNSS LNAs CY8C6247BZI-D54 | PSOC™ 62x7, 62x6 S25FL064LABNFI013 | Quad SPI Flash CY8C6347LQI-BLD52 | PSOC™ 63 Bluetooth® LE MCU 1 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43012 - CYW43012 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43012
CYW43012
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43012 CYW43012
1x1 Dual-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43012 an ultra-low power single-chip, combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.4. With a low-power architecture, the CYW43012 is ideal for battery powered applications where best-in-class power consumption is critical. The CYW43012 provides 802.11ac friendliness by supporting 256-QAM (for 20 MHz channels in the 5 GHz band) enabling data rates up to 78 Mbps with 802.11ac access points. On-chip power amplifier and low-noise amplifiers are included for both the 2.4 and 5GHz bands. Wi-Fi features Wi-Fi 4 (802.11n and 802.11ac-friendly) Dual-band (2.4/5 GHz) 1x1 SISO MCS8 (256-QAM) for 20MHz channels, up to 78Mbps PHY data rate Internal PA and LNA for both bands Bluetooth® features Class 1 (100 m) and Class 2 (10 m) operation Supports BDR (1Mbps), EDR (2/3Mbps), Bluetooth® LE (1/2Mbps) PCM for audio data Complies with Bluetooth® core specification version 5.4 Declaration ID D066227 QDID 229700 General features Best-in-class power consumption in active and power saving modes with MCU offload SDIO v2.0 / v3.0 for WiFi with HCI over UART/SPI or embedded Bluetooth® host stack in ROM Integrated IPv4/ IPv6 network stack on-chip Support for both RTOS and Linux/Android (A-Class) host designs 40 GPIOs Coexistence 2-wire SECI for external BT/LTE 3-wire GCI Package 106-ball WLBGA (3.76 x 4.43mm; 0.35mm pitch) 300-ball FCBGA (9 x 9mm, 0.4mm pitch) 251-pin WLCSP (3.76 x 4.43, 0.2mm pitch) Operating temperature -20C to +70C Getting started Read CYW43012 datasheet Download ModusToolbox™ Join the Wireless Community Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Connected and smart lighting for IoT Semiconductor solutions for home entertainment applications Smart speaker designs Designers who used this product also designed with CY8C6247BZI-D54 | PSOC™ 62x7, 62x6 S25FL064LABNFI013 | Quad SPI Flash CY8C6347LQI-BLD52 | PSOC™ 63 Bluetooth® LE MCU CY8C624ALQI-S2D42 | PSOC™ 62xA, 62x8 BGA123N6 | GNSS LNAs CY8C6247BZI-D54 | PSOC™ 62x7, 62x6 S25FL064LABNFI013 | Quad SPI Flash CY8C6347LQI-BLD52 | PSOC™ 63 Bluetooth® LE MCU CY8C624ALQI-S2D42 | PSOC™ 62xA, 62x8 BGA123N6 | GNSS LNAs CY8C6247BZI-D54 | PSOC™ 62x7, 62x6 S25FL064LABNFI013 | Quad SPI Flash CY8C6347LQI-BLD52 | PSOC™ 63 Bluetooth® LE MCU 1 2

1x1 Dual-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo

Infineon’s AIROC™ CYW43012 an ultra-low power single-chip, combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.4. With a low-power architecture, the CYW43012 is ideal for battery powered applications where best-in-class power consumption is critical. The CYW43012 provides 802.11ac friendliness by supporting 256-QAM (for 20 MHz channels in the 5 GHz band) enabling data rates up to 78 Mbps with 802.11ac access points. On-chip power amplifier and low-noise amplifiers are included for both the 2.4 and 5GHz bands.


Wi-Fi features


  • Wi-Fi 4 (802.11n and 802.11ac-friendly) Dual-band (2.4/5 GHz)
  • 1x1 SISO
  • MCS8 (256-QAM) for 20MHz channels, up to 78Mbps PHY data rate
  • Internal PA and LNA for both bands

Bluetooth® features


  • Class 1 (100 m) and Class 2 (10 m) operation
  • Supports BDR (1Mbps), EDR (2/3Mbps), Bluetooth® LE (1/2Mbps)
  • PCM for audio data
  • Complies with Bluetooth® core specification version 5.4
    • Declaration ID D066227
    • QDID 229700

General features


  • Best-in-class power consumption in active and power saving modes with MCU offload
  • SDIO v2.0 / v3.0 for WiFi with HCI over UART/SPI or embedded Bluetooth® host stack in ROM
  • Integrated IPv4/ IPv6 network stack on-chip
  • Support for both RTOS and Linux/Android (A-Class) host designs
  • 40 GPIOs

Coexistence


  • 2-wire SECI for external BT/LTE
  • 3-wire GCI

Package


  • 106-ball WLBGA (3.76 x 4.43mm; 0.35mm pitch)
  • 300-ball FCBGA (9 x 9mm, 0.4mm pitch)
  • 251-pin WLCSP (3.76 x 4.43, 0.2mm pitch)

Operating temperature


  • -20C to +70C

Getting started


  1. Read CYW43012 datasheet
  2. Download ModusToolbox™
  3. Join the Wireless Community

Applications

  • Bringing a whole new lifestyle and health experience to today’s connected citizen
  • Connected and smart lighting for IoT
  • Semiconductor solutions for home entertainment applications
  • Smart speaker designs

Designers who used this product also designed with


  • CY8C6247BZI-D54 |
    PSOC™ 62x7, 62x6
  • S25FL064LABNFI013 |
    Quad SPI Flash
  • CY8C6347LQI-BLD52 |
    PSOC™ 63 Bluetooth® LE MCU
  • CY8C624ALQI-S2D42 |
    PSOC™ 62xA, 62x8
  • BGA123N6 |
    GNSS LNAs
  • CY8C6247BZI-D54 |
    PSOC™ 62x7, 62x6
  • S25FL064LABNFI013 |
    Quad SPI Flash
  • CY8C6347LQI-BLD52 |
    PSOC™ 63 Bluetooth® LE MCU
  • CY8C624ALQI-S2D42 |
    PSOC™ 62xA, 62x8
  • BGA123N6 |
    GNSS LNAs
  • CY8C6247BZI-D54 |
    PSOC™ 62x7, 62x6
  • S25FL064LABNFI013 |
    Quad SPI Flash
  • CY8C6347LQI-BLD52 |
    PSOC™ 63 Bluetooth® LE MCU

1
2

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW43012
Product Name Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 4 (802.11n) - CYW43012
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW20734UA1KFFB3G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Transceiver ICs - CYRF69213-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-253059-02 - CYBT-253059-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.6 V 3.3 V
View Details
RF Transceiver ICs - BCM4343WKWBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details