Nordex AG Wind Turbine AW1500

Description
With over 2,700 wind turbines installed, the AW1500 has a long and successful history, which has provided the basis for the evolution of all Acciona Windpower wind turbines. Proven track record With approximately 4,000 MW installed in 15 countries, the AW1500 global average fleet availability is over 98%. The fleet has no serial defects and the machines post a remarkably low global failure rate of less than 1% on major components. Double bearing support on main shaft to reduce loads on the gearbox. Enhanced performance The 100 meter concrete tower is now a standard product offering, improving production for sites with moderate to high wind shear. Safety Hydraulic pitch control for safe and reliable blade pitching in all wind environments. Two-person lift; hub access from inside the nacelle; and spacious, ergonomic nacelle design allow for operational efficiency. Compatibility and control Zero voltage ride-through beyond current regulatory requirements, in addition to grid integration and reactive power solutions to allow for maximum control for stringent grid codes. Control software that allows intelligent automatic monitoring and operation 12 KV versus 690 V This configuration, proven in the wind turbines, can remove the step-up transformer from the equation and is ideal for projects that are in close proximity to the substation. The result is a significant saving over the life of the project: up to 50% savings in collection system costs, average of 1% greater energy productions due to the avoidance of transformer electrical losses and it avoids maintenance and potential failures of transformers.
Datasheet
Description
With over 2,700 wind turbines installed, the AW1500 has a long and successful history, which has provided the basis for the evolution of all Acciona Windpower wind turbines. Proven track record With approximately 4,000 MW installed in 15 countries, the AW1500 global average fleet availability is over 98%. The fleet has no serial defects and the machines post a remarkably low global failure rate of less than 1% on major components. Double bearing support on main shaft to reduce loads on the gearbox. Enhanced performance The 100 meter concrete tower is now a standard product offering, improving production for sites with moderate to high wind shear. Safety Hydraulic pitch control for safe and reliable blade pitching in all wind environments. Two-person lift; hub access from inside the nacelle; and spacious, ergonomic nacelle design allow for operational efficiency. Compatibility and control Zero voltage ride-through beyond current regulatory requirements, in addition to grid integration and reactive power solutions to allow for maximum control for stringent grid codes. Control software that allows intelligent automatic monitoring and operation 12 KV versus 690 V This configuration, proven in the wind turbines, can remove the step-up transformer from the equation and is ideal for projects that are in close proximity to the substation. The result is a significant saving over the life of the project: up to 50% savings in collection system costs, average of 1% greater energy productions due to the avoidance of transformer electrical losses and it avoids maintenance and potential failures of transformers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wind Turbine - AW1500 - Nordex AG
Norderstedt, Germany
Wind Turbine
AW1500
Wind Turbine AW1500
With over 2,700 wind turbines installed, the AW1500 has a long and successful history, which has provided the basis for the evolution of all Acciona Windpower wind turbines. Proven track record With approximately 4,000 MW installed in 15 countries, the AW1500 global average fleet availability is over 98%. The fleet has no serial defects and the machines post a remarkably low global failure rate of less than 1% on major components. Double bearing support on main shaft to reduce loads on the gearbox. Enhanced performance The 100 meter concrete tower is now a standard product offering, improving production for sites with moderate to high wind shear. Safety Hydraulic pitch control for safe and reliable blade pitching in all wind environments. Two-person lift; hub access from inside the nacelle; and spacious, ergonomic nacelle design allow for operational efficiency. Compatibility and control Zero voltage ride-through beyond current regulatory requirements, in addition to grid integration and reactive power solutions to allow for maximum control for stringent grid codes. Control software that allows intelligent automatic monitoring and operation 12 KV versus 690 V This configuration, proven in the wind turbines, can remove the step-up transformer from the equation and is ideal for projects that are in close proximity to the substation. The result is a significant saving over the life of the project: up to 50% savings in collection system costs, average of 1% greater energy productions due to the avoidance of transformer electrical losses and it avoids maintenance and potential failures of transformers.

With over 2,700 wind turbines installed, the AW1500 has a long and successful history, which has provided the basis for the evolution of all Acciona Windpower wind turbines.

Proven track record
With approximately 4,000 MW installed in 15 countries, the AW1500 global average fleet availability is over 98%. The fleet has no serial defects and the machines post a remarkably low global failure rate of less than 1% on major components. Double bearing support on main shaft to reduce loads on the gearbox.
Enhanced performance
The 100 meter concrete tower is now a standard product offering, improving production for sites with moderate to high wind shear.
Safety
Hydraulic pitch control for safe and reliable blade pitching in all wind environments. Two-person lift; hub access from inside the nacelle; and spacious, ergonomic nacelle design allow for operational efficiency.
Compatibility and control
Zero voltage ride-through beyond current regulatory requirements, in addition to grid integration and reactive power solutions to allow for maximum control for stringent grid codes. Control software that allows intelligent automatic monitoring and operation
12 KV versus 690 V
This configuration, proven in the wind turbines, can remove the step-up transformer from the equation and is ideal for projects that are in close proximity to the substation. The result is a significant saving over the life of the project: up to 50% savings in collection system costs, average of 1% greater energy productions due to the avoidance of transformer electrical losses and it avoids maintenance and potential failures of transformers.

Supplier's Site Datasheet

Technical Specifications

  Nordex AG
Product Category Wind Turbines
Product Number AW1500
Product Name Wind Turbine
Output Options Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

 - 9064246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Wind Velocity 110 miles/hr (49.19 m/sec)
Width 3.84 ft (11.7 dm)
View Details
Wind Turbine Generator - S111 - Suzlon Energy Ltd.
Specs
Output Options Three Phase
Mounting Ground Mount
Orientation Horizontal Axis
View Details
Wind Turbine Generator - 2.5MW PMDD - Goldwind Science & Technology Co., Ltd.
Goldwind Science & Technology Co., Ltd.
Specs
AC Power Rating (VA) 2.50E6 watts
View Details
Wind Turbine Generator - 2.5/2.75/3.0MW Series - Guangdong Mingyang Wind Power Industry Group Co., Ltd.
Guangdong Mingyang Wind Power Industry Group Co., Ltd.
Specs
Orientation Horizontal Axis
Cut in Velocity 6.71 miles/hr (3 m/sec)
Cut Out Velocity 55.91 miles/hr (25 m/sec)
View Details