Norbar Torque Tools, Inc. Pneutorque PT 72/2000.AUT 18033.AUT

Description
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Automatic Two Speed models offer all of the advantages of the single speed versions but with the additional benefit of a run down speed five times greater than the final torque speed. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.
Description
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Automatic Two Speed models offer all of the advantages of the single speed versions but with the additional benefit of a run down speed five times greater than the final torque speed. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pneutorque PT 72/2000.AUT is a pneumatic wrench designed for high torque applications, offering a torque range of 1000 to 2000 N.m (750 to 1450 lbf.ft). It features a 72mm gearbox diameter, allowing for excellent access in tight spaces. The tool operates at a free speed of 30 rpm at maximum air pressure and is equipped with switchable forward and reverse operation. This model is characterized by its quiet operation, producing less than 81 dB(A), and its non-impacting design, which reduces operator fatigue. The 'Soft Start' trigger control enhances socket location and ensures gradual reaction take-up for safety. Notably, the gearbox can turn independently from the handle, preventing torque reaction from being transmitted back to the operator. The tool requires less than 6 bar (90 psi) to achieve all specified torque levels. The Pneutorque PT 72/2000.AUT is suitable for applications where high torque and safety are priorities, making it a valuable addition to any engineering toolkit.

Datasheet Summary
Powered by GS/AI

The Pneutorque PT 72/2000.AUT is a pneumatic wrench designed for high torque applications, offering a torque range of 1000 to 2000 N.m (750 to 1450 lbf.ft). It features a 72mm gearbox diameter, allowing for excellent access in tight spaces. The tool operates at a free speed of 30 rpm at maximum air pressure and is equipped with switchable forward and reverse operation. This model is characterized by its quiet operation, producing less than 81 dB(A), and its non-impacting design, which reduces operator fatigue. The 'Soft Start' trigger control enhances socket location and ensures gradual reaction take-up for safety. Notably, the gearbox can turn independently from the handle, preventing torque reaction from being transmitted back to the operator. The tool requires less than 6 bar (90 psi) to achieve all specified torque levels. The Pneutorque PT 72/2000.AUT is suitable for applications where high torque and safety are priorities, making it a valuable addition to any engineering toolkit.

Suppliers

Company
Product
Description
Supplier Links
Pneutorque PT 72/2000.AUT - 18033.AUT - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PT 72/2000.AUT
18033.AUT
Pneutorque PT 72/2000.AUT 18033.AUT
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Automatic Two Speed models offer all of the advantages of the single speed versions but with the additional benefit of a run down speed five times greater than the final torque speed. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.

'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Automatic Two Speed models offer all of the advantages of the single speed versions but with the additional benefit of a run down speed five times greater than the final torque speed. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.

Supplier's Site Datasheet
Pneutorque PT 72/2000.AUT - 18033.AUT - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PT 72/2000.AUT
18033.AUT
Pneutorque PT 72/2000.AUT 18033.AUT
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Automatic Two Speed models offer all of the advantages of the single speed versions but with the additional benefit of a run down speed five times greater than the final torque speed. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.

'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Automatic Two Speed models offer all of the advantages of the single speed versions but with the additional benefit of a run down speed five times greater than the final torque speed. Because the Automatic gearbox changes without having to stop the tool, the tightening cycle can be completed faster. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc. Norbar Torque Tools, Inc.
Product Category Nut Runners and Nut Drivers Nut Runners and Nut Drivers
Product Number 18033.AUT 18033.AUT
Product Name Pneutorque PT 72/2000.AUT Pneutorque PT 72/2000.AUT
Type Fixed Square Drive Fixed Square Drive
Power Electric Pneumatic
Style Hand-Held with Pistol Grip Hand-Held with Pistol Grip
Head Style In-line In-line
Features Reaction Bar Included Reaction Bar Included
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1829733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Pneutorque PT 72/1500 - 18021 - Norbar Torque Tools, Inc.
Norbar Torque Tools, Inc.
Specs
Type Fixed Square Drive
Power Electric
Style Hand-Held with Pistol Grip
View Details