Norbar Torque Tools, Inc. Pneutorque PT 72/1500 18021

Description
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.
Description
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pneutorque PT 72/1500 is a pneumatic wrench designed for high torque applications, offering a torque range of 300-1500 N.m (220-1110 lbf.ft). It features a 72mm gearbox diameter, allowing for excellent access in tight spaces. The tool operates at a free speed of 9 rpm and requires less than 6 bar (90 psi) of air pressure to achieve its torque output. This model includes switchable forward and reverse operation, and its quiet operation is rated at less than 81 dB(A), minimizing operator fatigue. The 'Soft Start' trigger control enhances socket location and ensures gradual reaction take-up for safety. Notably, the gearbox can turn independently from the handle, preventing torque reaction from being transmitted back to the operator. The PT 72/1500 is suitable for applications requiring reliable torque control, and it is part of a series that includes automatic two-speed models, which provide additional functionality for faster run down speeds.

Datasheet Summary
Powered by GS/AI

The Pneutorque PT 72/1500 is a pneumatic wrench designed for high torque applications, offering a torque range of 300-1500 N.m (220-1110 lbf.ft). It features a 72mm gearbox diameter, allowing for excellent access in tight spaces. The tool operates at a free speed of 9 rpm and requires less than 6 bar (90 psi) of air pressure to achieve its torque output. This model includes switchable forward and reverse operation, and its quiet operation is rated at less than 81 dB(A), minimizing operator fatigue. The 'Soft Start' trigger control enhances socket location and ensures gradual reaction take-up for safety. Notably, the gearbox can turn independently from the handle, preventing torque reaction from being transmitted back to the operator. The PT 72/1500 is suitable for applications requiring reliable torque control, and it is part of a series that includes automatic two-speed models, which provide additional functionality for faster run down speeds.

Suppliers

Company
Product
Description
Supplier Links
Pneutorque PT 72/1500 - 18021 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PT 72/1500
18021
Pneutorque PT 72/1500 18021
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.

'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.

Supplier's Site Datasheet
Pneutorque PT 72/1500 - 18021 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PT 72/1500
18021
Pneutorque PT 72/1500 18021
'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.

'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. When torque monitoring is required, or electronic shut off with a repeatability of +/-1%, annular transducers are available as an option on all models.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc. Norbar Torque Tools, Inc.
Product Category Nut Runners and Nut Drivers Nut Runners and Nut Drivers
Product Number 18021 18021
Product Name Pneutorque PT 72/1500 Pneutorque PT 72/1500
Type Fixed Square Drive Fixed Square Drive
Power Electric Pneumatic
Style Hand-Held with Pistol Grip Hand-Held with Pistol Grip
Head Style In-line In-line
Features Reaction Bar Included Reaction Bar Included
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1829730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Specs
Type Fixed Square Drive
Power Electric
Style Hand-Held with Pistol Grip
View Details