Norbar Torque Tools, Inc. Pneutorque PT13 16052

Description
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range.
Description
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pneutorque PT13 (Part No. 16052) is a high-performance torque wrench designed for heavy-duty applications, offering a torque range of 13,550 to 47,000 N.m (10,000 to 35,000 lbf.ft). This model features a single speed operation with a free speed of 0.3 rpm at maximum air pressure. Weighing 102.2 kg, it is equipped with a 2.5-inch square drive and is suitable for various bolting applications. The tool is designed to minimize operator fatigue with its quiet operation, avoiding impacting or pulsing effects. It provides a repeatability of ±5%, ensuring consistent performance. The PT13 is supplied with a blank reaction plate, allowing for customization to meet specific application requirements.

Datasheet Summary
Powered by GS/AI

The Pneutorque PT13 (Part No. 16052) is a high-performance torque wrench designed for heavy-duty applications, offering a torque range of 13,550 to 47,000 N.m (10,000 to 35,000 lbf.ft). This model features a single speed operation with a free speed of 0.3 rpm at maximum air pressure. Weighing 102.2 kg, it is equipped with a 2.5-inch square drive and is suitable for various bolting applications. The tool is designed to minimize operator fatigue with its quiet operation, avoiding impacting or pulsing effects. It provides a repeatability of ±5%, ensuring consistent performance. The PT13 is supplied with a blank reaction plate, allowing for customization to meet specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
Pneutorque PT13 - 16052 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PT13
16052
Pneutorque PT13 16052
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range.

Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range.

Supplier's Site Datasheet
Pneutorque PT13 - 16052 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PT13
16052
Pneutorque PT13 16052
Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range.

Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of Norbar's powered tool range.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc. Norbar Torque Tools, Inc.
Product Category Nut Runners and Nut Drivers Nut Runners and Nut Drivers
Product Number 16052 16052
Product Name Pneutorque PT13 Pneutorque PT13
Type Fixed Square Drive Fixed Square Drive
Power Electric Pneumatic
Style Hand-Held with Pistol Grip Hand-Held Cylindrical
Head Style In-line In-line
Features Reaction Bar Included Reaction Bar Included
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1829733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Pneutorque PTM-72-1000-B-EC - 18122.B06 - Norbar Torque Tools, Inc.
Specs
Type Fixed Square Drive
Power Electric
Style Hand-Held with Pistol Grip
View Details